The HMT090ATA-C is a 9-inch Smart TFT LCD module featuring a resolution of 800 x 480 pixels and a color depth of 65k colors. It includes a resistive touch panel and operates with a 32-bit MCU onboard, which supports the TOPWAY TML 3.0 interface for simplified host operations. The module is designed for various applications, including industrial control, instrumentation, medical electronics, and power equipment. The display has a transmissive mode with a white LED backlight and an active area measuring 198.0 x 111.69 mm. It supports communication via RS-232 with a default baud rate of 115200 bps and can download projects through a PC or U-Drive using an OTG cable. The operating temperature range is from -20°C to +70°C, while the storage temperature can reach up to +80°C. The module dimensions are 226.9 x 150.5 x 22.4 mm.
Resolution:
800x480
Interface:
RS232
Voltage:
12V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
226.9mm x 150.5mm x 22.4mm
Size:
9"
Protocol:
Topway
Active Area:
198m x 111.7mm
Touch Screen:
RTP
Casing:
metal frame
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | HMT090ATA-C |
| Product Name | 9 Inch Smart LCD with Resistive Touch Panel |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Stand Alone |
| External Connections | Serial Interface |
| Sensor Type | Resistive |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |