Shenzhen Topway Technology Co., Ltd. 4.3" RTP Smart LCD Module RS232 Interface HMT043ATA-2C

Description
Resolution: 480x272 Interface: RS232 Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.9mm x 74.7mm x 14.1mm Size: 4.3" Protocol: Topway Active Area: 95mm x 53.8mm Touch Screen: RTP
Datasheet
Description
Resolution: 480x272 Interface: RS232 Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.9mm x 74.7mm x 14.1mm Size: 4.3" Protocol: Topway Active Area: 95mm x 53.8mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3
Shenzhen, China
4.3" RTP Smart LCD Module RS232 Interface
HMT043ATA-2C
4.3" RTP Smart LCD Module RS232 Interface HMT043ATA-2C
Resolution: 480x272 Interface: RS232 Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 121.9mm x 74.7mm x 14.1mm Size: 4.3" Protocol: Topway Active Area: 95mm x 53.8mm Touch Screen: RTP

Resolution:
480x272
Interface:
RS232
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
121.9mm x 74.7mm x 14.1mm
Size:
4.3"
Protocol:
Topway
Active Area:
95mm x 53.8mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number HMT043ATA-2C
Product Name 4.3" RTP Smart LCD Module RS232 Interface
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
External Connections Serial Interface
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 2.4 inch (60.96 mm)
View Details
Control Panel - 762-4304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers