Shenzhen Topway Technology Co., Ltd. LCD Module Color TFT LVDS 800x480 9" with RTP LMT090DICFWD-ABA

Description
Interface: LVDS Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.5mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP
Datasheet
Description
Interface: LVDS Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.5mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD Module Color TFT LVDS 800x480 9
Shenzhen, China
LCD Module Color TFT LVDS 800x480 9" with RTP
LMT090DICFWD-ABA
LCD Module Color TFT LVDS 800x480 9" with RTP LMT090DICFWD-ABA
Interface: LVDS Voltage: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 226.9mm x 150.5mm x 23.5mm Size: 9" Active Area: 198.0mm x 111.69mm Touch Screen: RTP

Interface:
LVDS
Voltage:
12V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
226.9mm x 150.5mm x 23.5mm
Size:
9"
Active Area:
198.0mm x 111.69mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT090DICFWD-ABA
Product Name LCD Module Color TFT LVDS 800x480 9" with RTP
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Overlays - 360-2445-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details