Shenzhen Topway Technology Co., Ltd. RTP Color TFT LCD Module LVDS 800x600 8" LMT080DIEFWU-AAA-2

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTP Color TFT LCD Module LVDS 800x600 8
Shenzhen, China
RTP Color TFT LCD Module LVDS 800x600 8"
LMT080DIEFWU-AAA-2
RTP Color TFT LCD Module LVDS 800x600 8" LMT080DIEFWU-AAA-2
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution:
800x600
Interface:
LVDS
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
196.0mm x 143.9mm x 14.2mm
Size:
8"
Active Area:
162.0mm x 121.5mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT080DIEFWU-AAA-2
Product Name RTP Color TFT LCD Module LVDS 800x600 8"
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Mounting accessories - 762-9324 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers