Shenzhen Topway Technology Co., Ltd. 8" Color TFT LCD Module LVDS 800x600 with RTP LMT080DIEFWU-AAA

Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Shenzhen, China
8" Color TFT LCD Module LVDS 800x600 with RTP
LMT080DIEFWU-AAA
8" Color TFT LCD Module LVDS 800x600 with RTP LMT080DIEFWU-AAA
Resolution: 800x600 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 196.0mm x 143.9mm x 14.2mm Size: 8" Active Area: 162.0mm x 121.5mm Touch Screen: RTP

Resolution:
800x600
Interface:
LVDS
Voltage:
3.3V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
196.0mm x 143.9mm x 14.2mm
Size:
8"
Active Area:
162.0mm x 121.5mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number LMT080DIEFWU-AAA
Product Name 8" Color TFT LCD Module LVDS 800x600 with RTP
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 12.1 inch (307 mm)
View Details
Touch Screen Overlays - FTAS225-5.7AN-ND - DigiKey
Specs
Sensor Type Resistive
View Details
2 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details