Shenzhen Topway Technology Co., Ltd. RTP Smart TFT LCD 800x480 5" RS232 HMT050ATA-2C

Description
Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 14.1mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP
Datasheet
Description
Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 14.1mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTP Smart TFT LCD 800x480 5
Shenzhen, China
RTP Smart TFT LCD 800x480 5" RS232
HMT050ATA-2C
RTP Smart TFT LCD 800x480 5" RS232 HMT050ATA-2C
Resolution: 800x480 Interface: RS232 Voltage: 5V/12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 14.1mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP

Resolution:
800x480
Interface:
RS232
Voltage:
5V/12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
143.5mm x 81mm x 14.1mm
Size:
5"
Protocol:
Topway
Active Area:
108mm x 64.8mm
Touch Screen:
RTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number HMT050ATA-2C
Product Name RTP Smart TFT LCD 800x480 5" RS232
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
External Connections Serial Interface
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screens - 2300-FTAS00-5.7AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 5.7 inch (145 mm)
View Details
2 suppliers
Connecting cable - 758-879/000-100 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 7140130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature 32 F (0 C)
Image Resolution 128 x 64pixels
View Details