Shenzhen Topway Technology Co., Ltd. Weather Proof Smart TFT LCD 5 Inch Anti-UV HKT050ATA-C

Description
Resolution: 800x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 160mm x 105mm x 27mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP Casing: PC/ABS
Datasheet
Description
Resolution: 800x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 160mm x 105mm x 27mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP Casing: PC/ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather Proof Smart TFT LCD 5 Inch Anti-UV - HKT050ATA-C - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
Weather Proof Smart TFT LCD 5 Inch Anti-UV
HKT050ATA-C
Weather Proof Smart TFT LCD 5 Inch Anti-UV HKT050ATA-C
Resolution: 800x480 Interface: RS232 Voltage: 12V/24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 160mm x 105mm x 27mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: RTP Casing: PC/ABS

Resolution:
800x480
Interface:
RS232
Voltage:
12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
160mm x 105mm x 27mm
Size:
5"
Protocol:
Topway
Active Area:
108mm x 64.8mm
Touch Screen:
RTP
Casing:
PC/ABS

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Touch Screen Displays
Product Number HKT050ATA-C
Product Name Weather Proof Smart TFT LCD 5 Inch Anti-UV
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
External Connections Serial Interface
Sensor Type Resistive
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details