Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: TSvisRT. (bus system: MPI)
PHOENIX CONTACT USA | |
---|---|
Product Category | Touch Screen Displays |
Product Name | Touch panel - TP21AS/732000 S00001 - 2401025 |
Style | External |
Screen Type | LCD or other Flat Panel Display |
External Connections | USB |
Sensor Type | Resistive |
Operating System | Windows ® CE 5.0 |