PHOENIX CONTACT USA Touch panel - TP 3090W - 2402630

Description
Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)
Description
Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Suppliers

Company
Product
Description
Supplier Links
Touch panel - TP 3090W - 2402630 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Touch panel - TP 3090W - 2402630
Touch panel - TP 3090W - 2402630
Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Touch Screen Displays
Product Name Touch panel - TP 3090W - 2402630
Style External
Screen Type LCD or other Flat Panel Display
External Connections USB
Sensor Type Resistive
Operating System Windows ® Embedded Compact 7
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen - TP02106W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
 - 7859871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Web Panel - 762-4104 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details