Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Debian GNU/Linux and user software: Firefox Browser. (bus system: without)
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Name | Touch panel - WP 3150S - 2400285 |
| Style | External |
| Screen Type | LCD or other Flat Panel Display |
| External Connections | USB |
| Sensor Type | Resistive |
| Operating System | Debian GNU/Linux |