Rugged-Touch panel with 30.7 cm / 12.1" TFT-display (Analog resistive (GFG)), 800 x 600 Pixel(s) (SVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Debian GNU/Linux and user software: Midori Browser. (bus system: without)
PHOENIX CONTACT USA | |
---|---|
Product Category | Touch Screen Displays |
Product Name | Touch panel - TPG121SGS/200130023 S00082 - 2401431 |
Style | External |
Screen Type | LCD or other Flat Panel Display |
External Connections | USB |
Sensor Type | Resistive |
Operating System | Debian GNU/Linux |