PHOENIX CONTACT USA Touch panel - TP 3057V - 2400453

Description
Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)
Description
Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Suppliers

Company
Product
Description
Supplier Links
Touch panel - TP 3057V - 2400453 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Touch panel - TP 3057V - 2400453
Touch panel - TP 3057V - 2400453
Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX OPC Server. (bus system: without)

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Touch Screen Displays
Product Name Touch panel - TP 3057V - 2400453
Style External
Screen Type LCD or other Flat Panel Display
External Connections USB
Sensor Type Resistive
Operating System Windows ® Embedded Compact 7
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
 - 7140130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature 32 F (0 C)
Image Resolution 128 x 64pixels
View Details