Touch panel with 14.5 cm (5.7") graphics-capable TFT display, 320 x 240 pixels, 1 x Ethernet, 2 x USB, and integrated micro browser
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Name | Touch panel - WP 06T - 2913645 |
| Style | External |
| Screen Type | LCD or other Flat Panel Display |
| External Connections | USB |
| Sensor Type | Resistive |
| Operating System | Windows ® CE 5.0 |