Victaulic Co. of America Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Style 77A Aluminum Flexible Coupling
Style 78A Aluminum Snap-Joint™ Coupling
• This product is designed specifically for use in the flue gas desulfurization industry to join shouldered end spraynozzles to shouldered alloy or FRP (fiberglass reinforced plastic) pipe.• Provides for...
Fast, easy reliable way to join Schedule 10S stainless steel pipe • 45° Elbow for Type 304 Sch. 10S – Style P571 • Sizes ½” – 2”/DN15- DN50 • Pressures...
Fast, easy reliable way to join Schedule 10S stainless steel pipe • Elbows, Tees, End Caps, and Adapters for Type 304 Sch. 10S • Sizes ½ – 2” | DN15...
90° and 45° elbows, tees and reducing tees, caps, reducers, and flange adapter nipples available Sizes from 2 - 8" | DN50 - DN200 Pressure ratings are equivalent to the...
Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation Flanges may be machined to match...
Allows building up at a 90° angle from the pump, saving valuable space in the mechanical room while still protecting the pump against cavitation ANSI Class 150, Australian Standard Table...
Angled bolt pad provides rigidity Sizes from 1 -12″ | DN25 - DN300 Pressures up to 750 psi | 5171 kPa | 52 bar
Angled bolt pad provides rigidity Sizes from 2 – 12″ | DN50 - DN300 Pressures up to 750 psi | 5171 kPa | 52 bar Optional galvanized coating
ANSI Class 125 and 150, Australian Standard Table E, PN10/16 and JIS 10K Sizes from 2 – 24″ | DN50 – DN600 Pressures up to 300 psi | 2068 kPa...
ANSI Class 150 Constructed from Grade CF8M stainless steel for externally corrosive environments Sizes from 2 – 6″ | DN50 – DN150 Pressures up to 275 psi | 1896 kPa...
ANSI Class 300 flanges Sizes from 2 - 12″ | 50 - 300 mm Pressures up to 720 psi | 4964 kPa | 50 bar
Available for CTS, DIN, BS, AS and EN 1057 copper systems Sizes from 2 - 6″ | 50 - 150 mm Pressures up to 300 psi | 2068 kPa |...
Combination of couplings and short nipples, joined in tandem to provide increased expansion Style 155 grooved expansion joints are rated to the working pressure of the coupling used Sizes from...
Combination of Style W77 couplings and short nipples, joined in tandem to provide increased expansion Sizes from 14 – 24″ | DN350 - DN600
Concurrent axial, angular and/or lateral pipe movement possible Lateral offset at pipeline joints Designed to job-specific parameters Sizes from 3 - 96″ | DN80 - DN2400
Coupling installs on the supplied ring to maintain full pipe wall thickness on abrasive systems Sizes from 12 – 72″ | DN300 - DN1800 Pressures up to 350 psi |...
Coupling installs on the supplied ring to maintain full pipe wall thickness on abrasive systems Sizes from 14 - 50″ | DN350 – DN1250 Pressures up to 350 psi |...
Coupling teeth create 360° grip of HDPE pipe for secure seal Sizes from DN50 -DN500 | 2 - 20″ Pressure rating conforms to the maximum rating of the pipe
Cross-ribbed, two piece housing construction Sizes from ¾ - 24″ | DN20 - DN600 Pressures up to 1000 psi | 6895 kPa | 69 bar
deal for field joint connections requiring flexibility and thrust restraint Sizes from 8 - 60″ | DN200 - DN1500 Pressures up to 200 psi | 1379 kPa | 14 bar...
Designed for direct connection of flanged components into a grooved cast or ductile system Designed for Class 53 or higher pipe Sizes from 3 - 24″ | DN80 - DN600...
Designed for directly incorporating flanged components with ANSI Class 125-150 or PN10/16 bolt hole patterns Sizes from 14 – 24″ | DN350 - DN600 Pressures up to 300 psi |...
Designed for double grooved HDPE from DR7 - DR17 Sizes from 8 – 36″ IPS and 250 – 900 mm ISO Pressure rating meets or exceeds the performance capability of...
Designed for FRP odor control piping systems Can be installed in any weather No curing time required Sizes from 6 - 54″ | DN150 - DN1350 Pressures up to 25...
Designed for plain end HDPE pipe from DR7 – DR17 Sizes from 2 – 8″ IPS and 63 – 225 mm ISO Pressure rating meets or exceeds the performance capabilities...
Designed for quick disconnect service Sizes from 1 - 8″ | DN25 - DN200 Pressures up to 300 psi | 2068 kPa | 21 bar
Designed for thin wall stainless steel pipe Sizes from 2 -- 12" | DN50 – DN300 Pressures up to 232 psi | 1600 kPa | 16 bar
Designed for thin wall stainless steel pipe Sizes from 2 -- 12" | DN50 -- DN300 Pressures up to 232 psi | 1600 kPa | 16 bar
Designed for thin wall stainless steel pipe Style E155 expansion joints are rated to the working pressure of the coupling used Sizes from 2 - 12″ | DN50 - DN300...
Designed for use on high pressure stainless steel piping systems Sizes from 2 – 20″ | DN50 – DN500 Pressures up to 1200psi |8274 kPa | 83 bar
Designed for use on water transmission, force mains and penstock lines Sizes from 8 - 120″ | DN200 - DN3000 Pressures up to 300 psi | 2068 kPa | 21...
Designed for use where corrosion resistance is required Restrained flexible joint that allows for dynamic (in-service) deflection Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ |DN80 -...
Designed for water and/or slurry services For piping systems from 24- – 42″ | DN600- – DN1050 Provides up to 42″ | 1067 mm of in-line movement Pressures up to...
Designed to accommodate high pressure weld-like load carrying capabilities on stainless steel systems High strength groove designed to provide increased performance on thin-wall, super austenitic, duplex and super duplex stainless...
Designed to create a rigid pipe joint without any special tools while maintaining existing support requirements Can be installed in any weather No curing time required Sizes from 1 -...
Designed to provide a flexible mechanical joint for grooved end stainless steel piping systems Sizes from 1 - 4″ | DN25 - DN100 Pressures up to 500 psi | 3447...
Designed to provide a rugged mechanical joint for roll grooved stainless steel systems Optional super duplex stainless steel housing Sizes from ¾ - 6″ | DN20 - DN150 Pressures up...
Designed to provide a single transition from plain end HDPE pipe from DR7 – DR17 to grooved steel sized piping system components Sizes from 2 – 8″ IPS / HDPE...
Double-bolted coupling for use with Schedule 80 or heavier steel pipe Sizes from 6 - 12″ | DN150 - DN300 Pressures up to 4000 psi | 27579 kPa | 275...
Eliminates brazing or soldering Available for joining CTS and Australian Standard (AS) copper tube Available in sizes from 2 – 6″ | DN50 -DN150 Pressures up to 355 psi |...
Fast, easy, reliable way to join small diameter Schedule 5S or 10S Type 316/316L stainless steel Meet ASME requirements for ANSI Class 150 systems Sizes from DN15 -DN50 | ½
First flat pad, metal-to-metal, rigid coupling to be offered in this size range Sizes from 14 -- 50″ | DN350 -- DN1250 Pressures up to 350 psi | 2413 kPa...
Flexible non-restrained expansion joint for aeration systems Up to 4″ | 102 mm axial movement Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | 80 - 2400...
For plastic coated pipe or high pressure rigid systems Schedule 80 wall thickness for use with HP-70ES couplings Coupling sizes from 2 -- 12″ | DN50 – DN300 and Fitting...
For use where corrosive conditions exist Designed for use on reverse osmosis systems For use on roll/cut grooved PVC Sizes from 1½ - 4″ | 40 - 100 mm Pressures...
For use with XL (extended life) fittings Style XL77 for pipe-to-fitting connections Style XL79 for fitting-to-fitting connections Sizes from 3 -- 12″ | DN80 -- DN300 Pressures up to 1000...
Greatly reduces linear or angular movement and is useful for valve connections where rigidity is required Galvanized coated ductile iron coupling Sizes from 2 - 12″ | 50 - 300...
Greatly reduces linear or angular movement and is useful for valve connections where rigidity is required Sizes from 1½ - 12″ | DN40 - DN300 Pressures up to 600 psi...
Greatly reduces linear or angular movement and is useful for valve connections where rigidity is required Sizes from 2 - 12″ | DN50 - DN300 Pressures up to 1200 psi...
Grips to provide a strong component for joining plain and beveled end pipe and fittings Not designed for use with plastic pipe Sizes from 1 - 18″ | DN25 -...
Heavy housing for high pressure service Sizes from 2 - 16″ | DN50 - DN400 Pressures up to 1000 psi | 6895 kPa | 69 bar
Installation-Ready design For joining CTS copper tube Designed for use on K, L, M or DWV copper tubing Sizes from 2 -- 8″ | DN50 -- DN200 Pressures up to...
Joining device to provide an integral reducing outlet Sizes from 1½ - 6″ | DN40 - DN150 Pressures up to 500 psi | 3447 kPa | 34 bar
Joins shouldered steel pipe, fittings and valves Sizes from 2 - 14″ | DN50 -DN350 Pressures up to 610 psi | 4200 kPa | 42 bar Supplied standard with galvanized...
Large diameter pulverized coal/limestone coupling with 4° of deflection capability Sizes from 10 - 30″ | DN250 - DN780 Pressures up to 50 psi | 345 kPa | 3 bar...
Lightweight coupling for moderate pressures Sizes from 1 - 8″ | DN25 - DN200 Pressures up to 500 psi | 3447 kPa | 34 bar
M11 Compliant assembly built to accommodate up to 4’’I 102mm of dynamic movement including differential settlement, seismic and thermal movement Sizes from 14 – 78’’ / DN350 – DN1950
Mining spigot assemblies for 22 – 26″ | 550 – 650 mm tailings lines Features stainless steel strap and 7″ | 178 mm outlet saddle Utilizes existing Victaulic product to...
Non-restrained flexible expansion joint provides up to 4″ | 102 mm of axial movement Satisfies the requirements of AWWA C227 Sizes from 16 - 144″ | DN400 - DN3600 Pressures...
Non-restrained flexible pipe joint for water and wastewater pipelines Up to ½” | 13 mm intermittent axial movement Satisfies the requirements of AWWA C227 Sizes from 8 - 144″ |...
Non-restrained flexible pipe joint used where corrosion resistance is required Up to ½” | 13 mm intermittent axial movement Satisfies the requirements of AWWA C227 Sizes from 3 - 96″
Permits direct connection of ANSI Class 125 and 150 flanged components into HDPE systems. No fused adapters or standard flange gasket are required. Available in 4 – 8″ | DN100...
Provided with a variety of ring options to maintain full pipe wall thickness for abrasive systems Sizes from 30 - 66″ | 750 - 1675 mm Pressures up to 90...
Provided with a variety of ring options to maintain full pipe wall thickness for abrasive systems Sizes from 4 - 60″ | DN100 - DN1500 Pressures up to 175 psi...
Provides a direct branch connection at any location where a hole can be cut in the pipe Available as a tee or cross outlet with female threaded or grooved ends...
Provides a direct grooved or threaded branch connection at any location where a hole can be cut in the pipe A pressure responsive gasket provides the seal Also available for...
Provides a fast, easy pipe outlet without the need for a strap or lower housing Sizes from 4 - 10″ | DN100 - DN300 Pressures up to 300 psi |...
Provides a rigid or flexible joint on Class 53 or higher pipe Optional coatings include orange enamel, coal tar epoxy, organic zinc primer and bituminous Sizes from 3 - 36″
Provides a rugged mechanical joint for grooved end stainless steel piping systems Sizes from 8 - 18″ | DN200 - DN450 Pressures up to 300 psi | 2068 kPa |...
Provides convenient transition from PVC to grooved steel without need for special adapters Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa...
Provides convenient transition from PVC to HDPE without need for special adapters Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa |...
Repair coupling for PVC systems; no pipe preparation required Sizes from 2 - 8″ | DN50 - DN200 Pressures up to 350 psi | 2413 kPa | 24 bar
Replaces two couplings and a reducing fitting Sizes from 2 - 10″ | DN50 - DN250 Pressures up to 500 psi | 3447 kPa | 34 bar
Restrained flexible joint for use on water, wastewater, force main and penstock piping Sizes from 8 - 144″ | DN200 - DN3600 Pressures up to 400 psi | 2758 kPa...
Restrained flexible joint for use where corrosion resistance is required Satisfies the requirements of AWWA C227 Sizes from 3 - 96″ | DN80 - DN2400 Pressures up to 300 psi...
Restrained flexible joint that allows for dynamic (in-service) deflection Sizes from 8 - 144″ | DN200 - DN3600 Pressures up to 300 psi | 2068 kPa | 21 bar Satisfies...
Single transition for connecting grooved end IPS steel to grooved end AWWA ductile iron Designed for Class 53 or higher pipe Optional coatings include galvanized, organic zinc primer and bituminous...
Sizes available to join 63 – 110 mm HDPE pipe to 2 – 4″ | DN50 – DN100 shouldered pipe (pipe O.D.) Pressure ratings conform to the maximum rating of...
Sizes from 2 – 8″ | DN50 – DN200 Pressures up to 200 psi | 1379 kPa Non-steam: Full vacuum up to 740 psi | 5102 kPa -20°F to +388°F...
Sizes from 2 - 12″ | DN50 - DN300 Pressures up to 350 psi | 2413 kPa | 24 bar
Sizes from 2 -- 12″ | DN50 -- DN300 Pressures up to 350 psi | 2413 kPa | 24 bar
Sizes from 2 -- 8″ | DN50 – -DN200 (pipe O.D.) Pressures up to 580 psi | 4000 kPa | 40 bar Supplied standard with galvanized coating
Sizes from 2 -- 8″ | DN50 -- DN200 Pressures up to 1000 psi | 6895 kPa | 69 bar Optional galvanized coating
Sizes from DN50 -DN300 | 2 - 12″ Pressures up to 350 psi | 2413 kPa | 24 bar
Slip-type expansion joint providing up to 3″ | 76 mm axial end movement Sizes from 2 - 6″ | DN50 - DN150 Pressures up to 350 psi | 2413 kPa...
Unique coupling design permits assembly by removing one nut/bolt and scissoring housing over gasket Optional super duplex stainless steel housing Sizes from 1 - 4″ | DN25 - DN100 Pressures...
Unique wedge shaped key profile increases allowable pipe end separation Sizes from 14 – 72″ | DN350 – DN1800 Pressures up to 350 psi | 2413 kPa | 24 bar...
Used to join carbon steel to copper tubing with one fitting Used to join stainless steel pipe to copper tubing with one fitting Available in groove × groove, groove ×
Wedge shaped coupling housing keys fully engage the AGS grooves to provide a rigid joint Sizes from 14 – 24″ | DN350 – DN600 Pressures up to 700 psi |...
Wedge shaped coupling housing keys fully engage the AGS grooves to provide a rigid joint Sizes from 14 - 24″ | DN350 – DN600 Pressures up to 300 psi |...

<< Prev