Victaulic Co. of America Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Available for joining CTS and AS copper tube Sizes from 2½ - 6″ | 65 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar | |
| Designed for bi-directional, dead end services to full working pressure Available bare, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop Sizes... | |
| Designed for bi-directional, dead end services to full working pressure Available without handle, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop... | |
| Designed for pressures ranging from vacuum to 300 psi/2065 kPa. Features a narrow profile design and coated inner body which enable superior flow characteristics and low break-away torque Standard polyphenylene... | |
| Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM... | |
| GROOVED TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180... | |
| GROOVED TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE... | |
| GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180... | |
| GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE... | |
| GROOVED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180... | |
| GROOVED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180... | |
| Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa |... | |
| Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 26 – 48″ | DN650 -DN1200 Pressures up to 150 psi | 1034 kPa |... | |
| Provided with a lever handle for easy on-off operation Sizes from 2 - 6″ | DN50 – DN150 Pressures up to 250 psi | 1724 kPa | 17 bar | |
| Two-piece stem permits narrow disc design for low pressure drop performance Supplied standard with aluminum bronze disc, 316 stainless steel optional Sizes from 1½ - 6″ | DN40 - DN150... |