Victaulic Co. of America Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Bermad Model BC-80F-P | Victaulic Series 969-F – Utilizes a Bermad Series 800 Valve Body Bermad Model BC-70F-P | Victaulic Series 968-F – Utilizes a Bermad Series 700 Valve Body... | |
| Lighter than flanged wye-type strainers and provides straight-through flow for lower pressure drop Sizes from 1½ - 12″ | DN40 - DN300 Pressures up to 750 psi | 5171 kPa... | |
| Lighter than flanged wye-type strainers and provides straight-through flow for lower pressure drop Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa |... | |
| Provides straight-through flow for lower pressure drop Sizes from 14 -- 18″ | DN350 – DN450 Pressures up to 300 psi | 2068 kPa | 21 bar | |
| Provides straight-through flow for lower pressure drop Sizes from 2 -- 12″ | DN50 -- DN300 Pressures up to 300 psi | 2068 kPa | 21 bar Available in limited... | |
| TEE TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING ORANGE PAINTED CARBON STEEL BODY MATERIAL 300... | |
| TEE TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| TEE TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL ORANGE PAINTED CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS GROOVED... | |
| TEE TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 14 INCH NOMINAL SIZE 14 NOMINAL SIZE - DECIMAL 14 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 16 INCH NOMINAL SIZE 16 NOMINAL SIZE - DECIMAL 16 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| TEE TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 2-1/2 INCH IPS GROOVED X 2-1/2... | |
| TEE TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| TEE TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 3 INCH IPS GROOVED X 3... | |
| TEE TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 4 INCH IPS GROOVED X 4... | |
| TEE TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| TEE TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS GROOVED X 5... | |
| TEE TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| TEE TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| TEE TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS GROOVED X 6... | |
| TEE TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING ORANGE PAINTED 316 STAINLESS STEEL BODY MATERIAL... | |
| TEE TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH IPS GROOVED X 8... | |
| Y TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED CARBON STEEL BODY MATERIAL 300... | |
| Y TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING ORANGE PAINTED CARBON STEEL BODY MATERIAL 300... | |
| Y TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... | |
| Y TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL -20 TO 180 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING CARBON STEEL BODY MATERIAL 300 PSI PRESSURE... | |
| Y TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL -30 TO 230 DEG F TEMPERATURE RATING GALVANIZED CARBON STEEL BODY MATERIAL 300 PSI... |