Victaulic Co. of America Datasheets for Diverter Valves
Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more
| Product Name | Notes |
|---|---|
| NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90° left or right Available without handle, with lever or gear operator Sizes from 6″ | DN150... | |
| Provides 180° service on sand and paste backfill lines for increased efficiency and reduced downtime Available in 6″ | DN150 Pressures up to 1000 psi | 6895 kPa | 69... |