Victaulic Co. of America Datasheets for Plastic Pipe
Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems.
Plastic Pipe: Learn more
| Product Name | Notes |
|---|---|
| CPVC MATERIAL 10 FT/15 FT .75 NOMINAL PIPE SIZE - DECIMAL 3/4 NOMINAL PIPE SIZE - FRACTIONAL 3/4 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -... | |
| CPVC MATERIAL 10 FT/15 FT 1 NOMINAL PIPE SIZE - DECIMAL 1 NOMINAL PIPE SIZE - FRACTIONAL 1 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -... | |
| CPVC MATERIAL 10 FT/15 FT 1.25 NOMINAL PIPE SIZE - DECIMAL 1-1/4 NOMINAL PIPE SIZE - FRACTIONAL 1-1/4 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -... | |
| CPVC MATERIAL 10 FT/15 FT 1.5 NOMINAL PIPE SIZE - DECIMAL 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL 1-1/2 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -... | |
| CPVC MATERIAL 10 FT/15 FT 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -... |