Victaulic Co. of America Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Eliminates brazing or soldering Available for joining CTS and Australian Standard (AS) copper tube Available in sizes from 2 – 6″ | DN50 -DN150 Pressures up to 355 psi |... | |
| Installation-Ready design For joining CTS copper tube Designed for use on K, L, M or DWV copper tubing Sizes from 2 -- 8″ | DN50 -- DN200 Pressures up to... | |
| Provides a direct branch connection at any location on K, L, and M copper tubing Available for joining CTS copper tube Sizes from 2½ - 4″ | DN65 - DN100... | |
| Used to join carbon steel to copper tubing with one fitting Used to join stainless steel pipe to copper tubing with one fitting Available in groove × groove, groove × |