Victaulic Co. of America Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 1 INCH FNPT X 1 INCH FNPT END CONNECTION... | |
| 3/4 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION... | |
| TA Series TC– designed for on-off control TA Series TCM- designed for modulating control or on-off Ensures accurate hydronic control and optimum throughput over a long lifetime Sizes from... | |
| Capable of stabilizing differential pressures up to 23.3 psi | 160 kPa | 1.6 bar Series 793 Features Ametal body providing dielectric protection Sizes from ½ -2″ | DN15 -DN50... | |
| EQM (Equal Percentage Modified) flow characteristics provide highly precise temperature control Sizes from ½-1 ¼" | DN15-DN32 Pressures up to 230 psi | 1586 kPa | 16 bar Rated from... | |
| Features a ductile iron valve body and a non-ferrous AMETAL® DZR brass copper alloy pilot body Sizes from 2 ½-8" | DN65-DN200 Capable of stabilizing differential pressures up to 116... | |
| Lower pump head/energy consumption Sizes from ½ - 1¼” | DN15 - DN32 Pressures up to 230 psi | 1586 kPa | 16 bar Rated from 32°F to 194°F |... | |
| Measures flow, differential pressure, temperature and differential pressure EQM characteristics (Equal Percentage Modified) 1¼ - 2″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16... | |
| Measures flow, differential pressure, temperature and pump head EQM characteristics (Equal Percentage Modified) 1¼ - 2″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16... | |
| Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300 | |
| Pressures up to 365psi | 2517 kPa | 25bar Rated from -4°F to 250°F | -20°C to 120°C Series 76T, 76B, 76K, 76V Sizes from ½-2″ | DN15-DN50 Contains an... | |
| Shut-off, manual throttling and measuring valve with reduced port Lead-free brass body complies with NSF 372 requirements Sizes from ½-2" | DN15-DN50 Pressures up to 400 psi | 2800 kPa... | |
| Used in drinking water applications NSF Certified in accordance with ANSI/NSF 61 to 180°F | 82°C and ANSI/NSF 372 Differential pressure options 2 - 32 psi | 13.78 - 220.6... | |
| Valve performs presetting, measuring, isolating, filling and draining system functions Preset memory position to achieve system balance Sizes from DN65 – DN300 | 2½ – 12″ Pressure dependent upon coupling... |