Victaulic Co. of America Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1 INCH FIP X 1 INCH FIP END CONNECTION... | |
| 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1-1/2 INCH FIP X 1-1/2 INCH FIP END CONNECTION... | |
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1-1/4 INCH FIP X 1-1/4 INCH FIP END CONNECTION... | |
| 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION... | |
| 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL BRASS BODY MATERIAL 1/4 INCH FIP X 1/4 INCH FIP END CONNECTION 1.54 INCH END TO... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 2 INCH FIP X 2 INCH FIP END CONNECTION... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| 3-PIECE TYPE 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING... | |
| 3-PIECE TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING... | |
| 3-PIECE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING... | |
| 3-PIECE TYPE 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING... | |
| 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 3/4 INCH FIP X 3/4 INCH FIP END CONNECTION... | |
| 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END... | |
| Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar... | |
| Features a brass body with Style 304/316 stainless steel press ends The three-piece swing-out design permits easy in-line maintenance. Sizes from ½ - 2″ | DN15 - DN50 Pressures up... | |
| Floating ball reduces torque requirements Sizes from 4-6" | DN100 - DN150 Pressures up to 1500 psi | 10342 kPa | 103 bar | |
| Full port, female-threaded end valve for on/off service in potable water systems Sizes from¼ – 2″/DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar Certified... | |
| High pressure standard port ball valve with grooved ends Available without handle, with a lever operator or a gear operator Sizes from 1½ - 6″ | 40 - 150 mm... | |
| High pressure super duplex stainless steel standard port ball valve with grooved ends Sizes from 2 - 6″ | DN50 - DN150 Pressures up to 1200 psi | 8274 kPa... | |
| High pressure Type 316 stainless steel standard port ball valve with grooved ends Sizes from 1½ - 6″ | DN40 - DN150 Pressures up to 1000 psi | 6895 kPa... | |
| High-pressure, enhanced port, NACE-compliant ball valve Up to 1/3 better flow than competitive standard port ball valves Floating ball reduces torque requirements Sizes from 2 - 6″ | DN50 -... | |
| NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90° left or right Available without handle, with lever or gear operator Sizes from 6″ | DN150... | |
| Shut-off, manual throttling and measuring valve with reduced port Lead-free brass body complies with NSF 372 requirements Sizes from ½-2" | DN15-DN50 Pressures up to 400 psi | 2800 kPa... | |
| Standard port, female threaded end valve constructed from forged brass Sizes from ¼-2" | DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar | |
| Three-piece, swing-out design permits easy in-line maintenance. Sizes from ½ - 2″ | DN15 - DN50 Pressures up to 400 psi | 2758 kPa | 21 bar |