Victaulic Co. of America Datasheets for Pipe Flanges

Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more

Product Name Notes
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.56 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.44 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.56 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION 12 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION 2.5 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION 3 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION 4 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION 5 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION 6 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8 NOMINAL...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION...
ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 14 INCH FLANGED X 14 INCH...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 16 INCH FLANGED X 16 INCH...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 18 INCH FLANGED X 18 INCH...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 24 INCH FLANGED X 24 INCH...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 14 INCH FLANGED X...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 16 INCH FLANGED X...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 18 INCH FLANGED X...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 20 INCH FLANGED X...
FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 24 INCH FLANGED X...
GROOVED TYPE 14.63 INCH FLANGE OUTSIDE DIAMETER FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24 INCH FLANGED...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20...
GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 200 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE...
GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE...
GROOVED, HINGED TYPE 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 4.75 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.78 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F...
GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F...
GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 8.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING...
GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2-1/2...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 4...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 5...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 6...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 8...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 10...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 12...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 7 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300...
GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI PRESSURE RATING...
GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.31 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.31 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 12.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.69 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 17.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 20.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.06 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI...
GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 2 INCH FLANGED X 2 INCH GROOVED END CONNECTION 2...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION 2.5...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION 3...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION 4...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION 5...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION 6...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL PIPE SIZE - DECIMAL 10 NOMINAL...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 165.1 MM FLANGED X 165.1 MM...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2 INCH FLANGED X 2 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH...
HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING...
HINGED TYPE TNEMEC SERIES T37-77 COATED FINISH FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -20 TO 200 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH PIPE END...
PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X...
PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH...
PLAIN TYPE HDPE MATERIAL 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X...
PLAIN TYPE HDPE MATERIAL 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 8 INCH...
PLAIN TYPE HDPE MATERIAL 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X...
PLAIN TYPE HDPE MATERIAL 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 4 INCH...
PLAIN TYPE HDPE MATERIAL PAINTED FINISH 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH...
PLAIN TYPE HDPE MATERIAL PAINTED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH...
PLAIN TYPE HDPE MATERIAL PAINTED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING...
PLAIN TYPE HDPE MATERIAL PAINTED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH...
PLAIN TYPE HDPE MATERIAL PAINTED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING...
PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4...
PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH FLANGED X 3/4...
PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300...
PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM...
PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END...
PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1...
PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH FLANGED X 1...
PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1...
PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1...
PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 1/2 INCH FLANGED X...
PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1...
PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2...
PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2 INCH FLANGED X 2...
PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2...
PRESSFIT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL...
PRESSFIT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING...
PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE...
PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING...
STRAIGHT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL 2.375 FLANGE OUTSIDE DIAMETER UL, ANSI/NSF 61 APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH...
VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH...