Victaulic Co. of America Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Bermad Model BC-820-PP-P | Victaulic Series 982-PP – For High Pressure up to 600 psi | 4137 kPa | 41 bar Bermad Model BC-720-PD-P | Victaulic Series 972-PD – For... | |
| Reduces higher upstream (inlet) pressure to lower constant downstream (outlet) pressure, regardless of fluctuating demand or varying upstream pressure Sizes from 1 ½ – 8” | DN40 – DN200 Pressure... |