Victaulic Co. of America Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 1 INCH FNPT X 1 INCH FNPT END CONNECTION...
1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
3-PIECE TYPE 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
3/4 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD PETROLEUM, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING DUCTILE...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 4...
5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA, ANSI/NSF 61, UL APPLICABLE STANDARD CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 6...
8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
Conforms to AWWA C-509 standard for end-to-end dimensions Round port provides better flow and allows easier passage of cleaning pigs Sizes from 3 - 12″ | DN80 - DN300 Pressures...
Designed for pressures ranging from vacuum to 300 psi/2065 kPa. Features a narrow profile design and coated inner body which enable superior flow characteristics and low break-away torque Standard polyphenylene...
Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM...
Full port, female-threaded end valve for on/off service in potable water systems Sizes from¼ – 2″/DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar Certified...
GROOVED TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE...
GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE...
SPRING OPERATED TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F...
Typically used in reverse osmosis desalination plants for on/off and control services Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 10 - 24″ | DN250...
Used in drinking water applications NSF Certified in accordance with ANSI/NSF 61 to 180°F | 82°C and ANSI/NSF 372 Differential pressure options 2 - 32 psi | 13.78 - 220.6...
Valve design, materials, and testing conform to the requirements of AWWA C-508 for water and wastewater treatment services Sizes from 3 - 12″ | DN80 - DN300 Pressures up to...