Victaulic Co. of America Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD PETROLEUM, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING DUCTILE...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 4...
5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 6...
8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
Available with grooved ends for installation in either StrengThin Systems or Oringinal Grooved Systems (OGS) Sizes from 2 - 18″ | DN50 - DN450 Pressures up to 1200 psi |...
Check valve with available flow measuring kit and venturi-like taps provide accurate measurement Sizes from 4 - 12″ | DN100 - DN300 Pressures up to 300 psi | 2068 kPa...
Designed for use with Victaulic® grooved fittings and couplings for fast installation on inlet and outlet ports Sizes from 2 - 4″ | DN50 - DN100 Pressures up to 300...
Features an elastomer encapsulated disc and a welded in nickel seat Sizes from 2 - 12″ | DN50 - DN300 Pressures up to 365 psi | 2517 kPa | 25...
High pressure Check valve designed for use with Victaulic grooved fittings and couplings for fast installation on inlet and outlet ports. Sizes from 2 - 4″ | DN50 - DN100...
Resilient-seat spring return swing check valve designed for horizontal or vertical (upward flow) applications Series 416 features OGS grooved ends Series E416 features StrengThin™ 100 grooved ends Sizes from 2...
SPRING OPERATED TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END SEAL NITRILE...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ACID, AIR, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING BONDED BUMPER FOR...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F...
SWING TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ACID, AIR, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING BONDED BUMPER FOR...
SWING TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
SWING TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
The large closure access bonnet permits easy access for in-line service Designed for use with standard Victaulic® grooved fittings and couplings for fast installation on inlet and outlet ports Available...
Utilizes a spring-assisted, double disc design that achieves drop tight sealing Can be installed in both horizontal or vertical flow up positions Sizes from 14 – 24″ | DN350 -DN600...
Valve design, materials, and testing conform to the requirements of AWWA C-508 for water and wastewater treatment services Sizes from 3 - 12″ | DN80 - DN300 Pressures up to...
VENTURI TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS...
VENTURI TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 12 INCH IPS...
VENTURI TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 4 INCH IPS...
VENTURI TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS...
VENTURI TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS...
VENTURI TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH IPS...