Victaulic Co. of America Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.56 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.44 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.56 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION 12 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION 2.5 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION 3 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION 4 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION 5 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION 6 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION... | |
| DOUBLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| DOUBLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| FEMALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A -... | |
| FEMALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A -... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 14 INCH FLANGED X 14 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 16 INCH FLANGED X 16 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 18 INCH FLANGED X 18 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 24 INCH FLANGED X 24 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 14 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 16 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 18 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 20 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 24 INCH FLANGED X... | |
| GROOVED TYPE 14.63 INCH FLANGE OUTSIDE DIAMETER FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24 INCH FLANGED... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20... | |
| GROOVED TYPE FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 3... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE GALVANIZED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 4... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 6... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 8... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 10... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 250 PSI PRESSURE RATING 12... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 200 PSI PRESSURE RATING 14... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 16... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 18... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 20... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 200 DEG F TEMPERATURE RATING 150 PSI PRESSURE RATING 24... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 250 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 200 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.38 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE... | |
| GROOVED TYPE PAINTED FINISH FM, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 2.5 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 150 PSI PRESSURE... | |
| GROOVED, HINGED TYPE 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 4.75 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.78 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 8.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2-1/2... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 4... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 5... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 6... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 8... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 10... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 12... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 7 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI PRESSURE RATING... | |
| GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.31 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.31 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 12.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.69 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 17.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 20.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.06 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 165.1 MM FLANGED X 165.1 MM... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2 INCH FLANGED X 2 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING... | |
| HINGED TYPE TNEMEC SERIES T37-77 COATED FINISH FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -20 TO 200 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH PIPE END... | |
| LONG RADIUS TYPE DUCTILE IRON MATERIAL 14 INCH SIZE A 14 INCH SIZE B 14 SIZE A - DECIMAL 14 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL 14... | |
| MALE TYPE 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| MALE TYPE 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL... | |
| MALE TYPE 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| MALE TYPE 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL... | |
| MALE TYPE 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A -... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/4 INCH SIZE A 1-1/4 INCH SIZE B 1.25 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/4 SIZE A -... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A -... | |
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4... | |
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH FLANGED X 3/4... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH FLANGED X 1... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 1/2 INCH FLANGED X... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2 INCH FLANGED X 2... | |
| PRESSFIT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL... | |
| PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/2 INCH SIZE A 1 INCH SIZE B 1.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/4 INCH SIZE A 1 INCH SIZE B 1.25 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 1 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/4 INCH SIZE A 3/4 INCH SIZE B 1.25 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 3/4 SIZE... | |
| REDUCER TYPE PAINTED FINISH 2 INCH SIZE A 3/4 INCH SIZE B 2 SIZE A - DECIMAL .75 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 10 INCH X 10 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 10 INCH X 10 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 10 INCH X 10 INCH X 8 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 12 INCH X 12 INCH X 10 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 12 INCH X 12 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 12 INCH X 12 INCH X 8 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 3 INCH X 3 INCH X 2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 3 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 4 INCH X 4 INCH X 2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 4 INCH X 4 INCH X 2-1/2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 4 INCH X 4 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 5 INCH X 5 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 5 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 5 INCH X 5 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 5 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 6 INCH X 6 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 6 INCH X 6 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 6 INCH X 6 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 8 INCH X 8 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 8 INCH X 8 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL GALVANIZED FINISH 8 INCH X 8 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 10 INCH X 10 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 10 INCH X 10 INCH X 8 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 10 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH X 12 INCH X 10 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH X 12 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH X 12 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH X 12 INCH X 8 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 12 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 3 INCH X 3 INCH X 2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 3 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 3 INCH X 3 INCH X 2-1/2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 3 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 4 INCH X 4 INCH X 2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 4 INCH X 4 INCH X 2-1/2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 4 INCH X 4 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 4 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 5 INCH X 5 INCH X 2 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 5 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 5 INCH X 5 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 5 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 5 INCH X 5 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 5 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 6 INCH X 6 INCH X 3 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 6 INCH X 6 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 6 INCH X 6 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 1000 PSI PRESSURE RATING 6 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH X 8 INCH X 4 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH X 8 INCH X 5 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| REDUCING TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH X 8 INCH X 6 INCH NOMINAL SIZE AIR, CHEMICAL, WATER APPLICATION SEGMENTALLY WELDED PROCESS 800 PSI PRESSURE RATING 8 INCH... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 1.5 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL PIPE SIZE - DECIMAL 2-1/2 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL PIPE SIZE - DECIMAL 2-1/2 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL PIPE SIZE - DECIMAL 2-1/2 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE... | |
| SNAP JOINT. COUPLING TYPE DUCTILE IRON MATERIAL 6 INCH SIZE A 6 INCH SIZE B 6 SIZE A - DECIMAL 6 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL... | |
| SNAP JOINT. COUPLING TYPE DUCTILE IRON MATERIAL PAINTED FINISH 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A... | |
| SNAP JOINT. COUPLING TYPE DUCTILE IRON MATERIAL PAINTED FINISH 6 INCH SIZE A 6 INCH SIZE B 6 SIZE A - DECIMAL 6 SIZE B - DECIMAL 6 SIZE A... | |
| SNAP JOINT. COUPLING TYPE DUCTILE IRON MATERIAL PAINTED FINISH 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A... | |
| SNAP JOINT[R] COUPLING TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A... | |
| SNAP JOINT[R] COUPLING TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 6 INCH SIZE A 6 INCH SIZE B 6 SIZE A - DECIMAL 6 SIZE B - DECIMAL 6 SIZE A... | |
| SNAP JOINT[R] COUPLING TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A... | |
| SNAP JOINT[R] COUPLING TYPE DUCTILE IRON MATERIAL PAINTED FINISH 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A... | |
| STEEL MATERIAL PAINTED FINISH 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION SEGMENT WELDED PROCESS 2 INCH... |
| Next >> |