Victaulic Co. of America Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... |