Victaulic Co. of America Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1.2 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1.4 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1.4 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 10 S SCHEDULE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 10 S SCHEDULE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 1-1/4 INCH NOMINAL SIZE 10 S SCHEDULE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 10 INCH NOMINAL SIZE 10 S SCHEDULE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 12 INCH NOMINAL SIZE 10 S SCHEDULE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 10 S SCHEDULE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 2-1/2 INCH NOMINAL SIZE 10 S SCHEDULE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 3 INCH NOMINAL SIZE 10 S SCHEDULE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE 10 S SCHEDULE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 8 INCH NOMINAL SIZE 10 S SCHEDULE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 316 STAINLESS STEEL MATERIAL 1-1/4 INCH NOMINAL SIZE 10 S SCHEDULE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL... | |
| 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 2.4 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.56 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.44 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| 4-SEGMENT, GROOVED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.56 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 3.5 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 4.2 LB HEIGHT 0.96 INCH NOMINAL SIZE -... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION 12 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION 2.5 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION 3 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION 4 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION 5 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION 6 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8 NOMINAL... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION... | |
| ANSI CLASS 300, FM, UL, ULC APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION... | |
| BRONZE MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 2 INCH GROOVED X 2... | |
| BRONZE MATERIAL 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 3 INCH GROOVED X 3... | |
| BRONZE MATERIAL 3 INCH SIZE A 1-1/2 INCH SIZE B 3 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 4 INCH GROOVED X 4... | |
| BRONZE MATERIAL 4 INCH SIZE A 2 INCH SIZE B 4 SIZE A - DECIMAL 2 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 5 INCH GROOVED X 5... | |
| BRONZE MATERIAL 5 INCH SIZE A 3 INCH SIZE B 5 SIZE A - DECIMAL 3 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 5 INCH SIZE A 4 INCH SIZE B 5 SIZE A - DECIMAL 4 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 4 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 6 INCH GROOVED X 6... | |
| BRONZE MATERIAL 6 INCH SIZE A 3 INCH SIZE B 6 SIZE A - DECIMAL 3 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 6 INCH SIZE A 4 INCH SIZE B 6 SIZE A - DECIMAL 4 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 4 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 6 INCH SIZE A 5 INCH SIZE B 6 SIZE A - DECIMAL 5 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 5 SIZE B - FRACTIONAL... | |
| BRONZE MATERIAL 8 INCH SIZE A 6 INCH SIZE B 8 SIZE A - DECIMAL 6 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 6 SIZE B - FRACTIONAL... | |
| BULL HEAD TYPE STEEL MATERIAL 10 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 6 INCH PLAIN END CONNECTION 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 11 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 8 INCH PLAIN END CONNECTION 8 NOMINAL PIPE SIZE - DECIMAL 8 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 12 INCH PLAIN END CONNECTION 12 NOMINAL PIPE SIZE - DECIMAL 12 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 3.5 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 1-1/2 INCH PLAIN END CONNECTION 1.5 NOMINAL PIPE SIZE - DECIMAL 1-1/2 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 4 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 2 INCH PLAIN END CONNECTION 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 2-1/2 INCH PLAIN END CONNECTION 2.5 NOMINAL PIPE SIZE - DECIMAL 2-1/2 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 3 INCH PLAIN END CONNECTION 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 7 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 4 INCH PLAIN END CONNECTION 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL 8.5 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 5 INCH PLAIN END CONNECTION 5 NOMINAL PIPE SIZE - DECIMAL 5 NOMINAL PIPE SIZE -... | |
| BULL HEAD TYPE STEEL MATERIAL PAINTED FINISH 4 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 2 INCH GROOVED END CONNECTION 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE... | |
| BULL HEAD TYPE STEEL MATERIAL PAINTED FINISH 5 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 2-1/2 INCH GROOVED END CONNECTION 2.5 NOMINAL PIPE SIZE - DECIMAL 2-1/2 NOMINAL PIPE... | |
| BULL HEAD TYPE STEEL MATERIAL PAINTED FINISH 6 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 3 INCH GROOVED END CONNECTION 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE... | |
| COPPER MATERIAL 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2 INCH SIZE A 1-1/4 INCH SIZE B 2 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/4 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 2-1/2 INCH GROOVED X 2-1/2 INCH GROOVED... | |
| COPPER MATERIAL 2-1/2 INCH SIZE A 1 INCH SIZE B 2.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2-1/2 INCH SIZE A 1-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2-1/2 INCH SIZE A 1-1/4 INCH SIZE B 2.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 1-1/4 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2-1/2 INCH SIZE A 2 INCH SIZE B 2.5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 3 INCH SIZE A 3 INCH SIZE B 3 SIZE A - DECIMAL 3 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 4 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 5 INCH SIZE A 5 INCH SIZE B 5 SIZE A - DECIMAL 5 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 5 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 6 INCH SIZE A 6 INCH SIZE B 6 SIZE A - DECIMAL 6 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 6 SIZE B - FRACTIONAL... | |
| COPPER MATERIAL 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 8 SIZE B - FRACTIONAL... | |
| DISH TYPE 304 STAINLESS STEEL MATERIAL 4 INCH NOMINAL SIZE 10 S SCHEDULE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM... | |
| DISH TYPE 304 STAINLESS STEEL MATERIAL 6 INCH NOMINAL SIZE 10 S SCHEDULE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM... | |
| DUCTILE IRON MATERIAL 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL 10 INCH GROOVED END CONNECTION WEIGHT 37.2 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL 10 INCH GROOVED END CONNECTION WEIGHT 37.2 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 14 INCH NOMINAL SIZE 14 NOMINAL SIZE - DECIMAL 14 NOMINAL SIZE - FRACTIONAL 14 INCH GROOVED END CONNECTION WEIGHT 52 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 14 INCH NOMINAL SIZE 14 NOMINAL SIZE - DECIMAL 14 NOMINAL SIZE - FRACTIONAL 14 INCH GROOVED END CONNECTION WEIGHT 52 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 16 INCH NOMINAL SIZE 16 NOMINAL SIZE - DECIMAL 16 NOMINAL SIZE - FRACTIONAL 16 INCH GROOVED END CONNECTION WEIGHT 68 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 16 INCH NOMINAL SIZE 16 NOMINAL SIZE - DECIMAL 16 NOMINAL SIZE - FRACTIONAL 16 INCH GROOVED END CONNECTION WEIGHT 68 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 18 INCH NOMINAL SIZE 18 NOMINAL SIZE - DECIMAL 18 NOMINAL SIZE - FRACTIONAL 18 INCH GROOVED END CONNECTION WEIGHT 90 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 18 INCH NOMINAL SIZE 18 NOMINAL SIZE - DECIMAL 18 NOMINAL SIZE - FRACTIONAL 18 INCH GROOVED END CONNECTION WEIGHT 90 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 20 INCH NOMINAL SIZE 20 NOMINAL SIZE - DECIMAL 20 NOMINAL SIZE - FRACTIONAL 20 INCH GROOVED END CONNECTION WEIGHT 110 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 20 INCH NOMINAL SIZE 20 NOMINAL SIZE - DECIMAL 20 NOMINAL SIZE - FRACTIONAL 20 INCH GROOVED END CONNECTION WEIGHT 110 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 24 INCH NOMINAL SIZE 24 NOMINAL SIZE - DECIMAL 24 NOMINAL SIZE - FRACTIONAL 24 INCH GROOVED END CONNECTION WEIGHT 165 LB ITEMS/FEATURES 2 INCH TAPPED, CEMENT... | |
| DUCTILE IRON MATERIAL 24 INCH NOMINAL SIZE 24 NOMINAL SIZE - DECIMAL 24 NOMINAL SIZE - FRACTIONAL 24 INCH GROOVED END CONNECTION WEIGHT 165 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 24 INCH NOMINAL SIZE 24 NOMINAL SIZE - DECIMAL 24 NOMINAL SIZE - FRACTIONAL 24 INCH GROOVED END CONNECTION WEIGHT 165 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL 3 INCH GROOVED END CONNECTION WEIGHT 3 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 30 INCH NOMINAL SIZE 30 NOMINAL SIZE - DECIMAL 30 NOMINAL SIZE - FRACTIONAL 30 INCH GROOVED END CONNECTION WEIGHT 300 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 30 INCH NOMINAL SIZE 30 NOMINAL SIZE - DECIMAL 30 NOMINAL SIZE - FRACTIONAL 30 INCH GROOVED END CONNECTION WEIGHT 300 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 36 INCH NOMINAL SIZE 36 NOMINAL SIZE - DECIMAL 36 NOMINAL SIZE - FRACTIONAL 36 INCH GROOVED END CONNECTION WEIGHT 536 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL 4 INCH GROOVED END CONNECTION WEIGHT 5 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL 4 INCH GROOVED END CONNECTION WEIGHT 5 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL 6 INCH GROOVED END CONNECTION WEIGHT 9 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL 6 INCH GROOVED END CONNECTION WEIGHT 9 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL 8 INCH GROOVED END CONNECTION WEIGHT 16 LB ITEMS/FEATURES CEMENT LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL 8 INCH GROOVED END CONNECTION WEIGHT 16 LB ITEMS/FEATURES STANDARD LINED APPLICABLE STANDARD... | |
| DUCTILE IRON MATERIAL BLACK ASPHALT COATED FINISH 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION 350 PSI PRESSURE... | |
| DUCTILE IRON MATERIAL BLACK ASPHALT COATED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION 350 PSI PRESSURE... | |
| DUCTILE IRON MATERIAL BLACK ASPHALT COATED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION 350 PSI PRESSURE... | |
| DUCTILE IRON MATERIAL BLACK ASPHALT COATED FINISH 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION 350 PSI PRESSURE... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.3 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.5 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.3 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 21 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 35.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 165.1 MM NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION 165.1 NOMINAL SIZE IN MM APPROXIMATE WEIGHT 7.3 LB HEIGHT 1 INCH NOMINAL SIZE IN... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1.2 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.2 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 2.5 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 4.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 6.1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL GALVANIZED FINISH 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 13.1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.3 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.5 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.3 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 21 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 35.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1.2 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 3-1/2 INCH NOMINAL SIZE 3.5 NOMINAL SIZE - DECIMAL 3-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 2.5 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.2 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 2.5 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 4.6 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 6.1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 6-1/2 INCH NOMINAL SIZE 6.5 NOMINAL SIZE - DECIMAL 6-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 7.3 LB COLOR... | |
| DUCTILE IRON MATERIAL PAINTED FINISH 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 13.1 LB HEIGHT... | |
| DUCTILE IRON MATERIAL TNEMEC T140-1211 SERIES COATED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T140-1211 SERIES COATED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL 4 INCH GROOVED END CONNECTION WEIGHT 5 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T20-1255 SERIES COATED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL 4 INCH GROOVED END CONNECTION WEIGHT 5 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T37-77 SERIES COATED FINISH 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL 3 INCH GROOVED END CONNECTION WEIGHT 3 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T66-1211 SERIES COATED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T66-1211 SERIES COATED FINISH 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL 4 INCH GROOVED END CONNECTION WEIGHT 5 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T66-1211 SERIES COATED FINISH 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL 6 INCH GROOVED END CONNECTION WEIGHT 9 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T69-1211 SERIES COATED FINISH 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL 10 INCH GROOVED END CONNECTION WEIGHT 37.2 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T69-1211 SERIES COATED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T69-1255 SERIES COATED FINISH 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL 6 INCH GROOVED END CONNECTION WEIGHT 9 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T90-97 SERIES COATED FINISH 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL 10 INCH GROOVED END CONNECTION WEIGHT 37.2 LB... | |
| DUCTILE IRON MATERIAL TNEMEC T90-97 SERIES COATED FINISH 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL 12 INCH GROOVED END CONNECTION WEIGHT 52 LB... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1/2 INCH SIZE B 1 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1 INCH SIZE B 1.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/4 INCH SIZE B 1.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/4... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/4 INCH SIZE B 2 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/4... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 14 INCH FLANGED X 14 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 16 INCH FLANGED X 16 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 18 INCH FLANGED X 18 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 20 INCH FLANGED X 20 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 24 INCH FLANGED X 24 INCH... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 14 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 16 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 18 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 20 INCH FLANGED X... | |
| FOUR PIECE TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL APPLICABLE STANDARD AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 24 INCH FLANGED X... | |
| GROOVED, HINGED TYPE 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 4.75 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.78 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 5.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 8.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING... | |
| GROOVED, HINGED TYPE 9.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2-1/2... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 4... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 5... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 6... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 8... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 10... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 12... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 6 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 7 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION SYSTEM, INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.75 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.88 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.13 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.25 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.75 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.88 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.13 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, HINGED TYPE GALVANIZED FINISH FM, UL, ULC APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.25 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 300... | |
| GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI PRESSURE RATING... | |
| GROOVED, RAISED FACE TYPE 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 0.94 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.31 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 10 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.31 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 11 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.44 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 12.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.5 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.69 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 15 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.69 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 17.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 20.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 2 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 6.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 0.94 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 7.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.06 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 1.19 INCH THICKNESS -30 TO 230 DEG F TEMPERATURE RATING 720 PSI... | |
| GROOVED, RAISED FACE TYPE GALVANIZED FINISH 8.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION 1.19 INCH THICKNESS -20 TO 180 DEG F TEMPERATURE RATING... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 2 INCH FLANGED X 2 INCH GROOVED END CONNECTION 2... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH GROOVED END CONNECTION 2.5... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH GROOVED END CONNECTION 3... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH GROOVED END CONNECTION 4... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH GROOVED END CONNECTION 5... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH GROOVED END CONNECTION 6... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD -20 TO 180 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH GROOVED END CONNECTION 8... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD 10 INCH FLANGED X 10 INCH GROOVED END CONNECTION 10 NOMINAL PIPE SIZE - DECIMAL 10 NOMINAL... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 10 INCH FLANGED X 10 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 12 INCH FLANGED X 12 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 165.1 MM FLANGED X 165.1 MM... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2 INCH FLANGED X 2 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2-1/2 INCH FLANGED X 2-1/2 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 3 INCH FLANGED X 3 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 5 INCH FLANGED X 5 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X 8 INCH... | |
| HINGED TYPE ANSI CLASS 125, ANSI CLASS 150, FM, UL, ULC APPLICABLE STANDARD FIRE PROTECTION AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 175 PSI PRESSURE RATING... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| REDUCER TYPE BRONZE MATERIAL 5 INCH X 5 INCH X 3 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 300 PSI PRESSURE RATING 5 INCH GROOVED... | |
| REDUCER TYPE BRONZE MATERIAL 6 INCH X 6 INCH X 2-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION CAST PROCESS 300 PSI PRESSURE RATING 6 INCH GROOVED... | |
| REDUCER TYPE COPPER MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2 INCH GROOVED X 2... | |
| REDUCER TYPE COPPER MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2 INCH GROOVED X 2... | |
| REDUCER TYPE COPPER MATERIAL 2 INCH X 2 INCH X 1-1/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2 INCH GROOVED X 2... | |
| REDUCER TYPE COPPER MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2 INCH GROOVED X 2... | |
| REDUCER TYPE COPPER MATERIAL 2-1/2 INCH X 2-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2... | |
| REDUCER TYPE COPPER MATERIAL 2-1/2 INCH X 2-1/2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2... | |
| REDUCER TYPE COPPER MATERIAL 2-1/2 INCH X 2-1/2 INCH X 1-1/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2... | |
| REDUCER TYPE COPPER MATERIAL 2-1/2 INCH X 2-1/2 INCH X 2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 2-1/2 INCH GROOVED X 2-1/2... | |
| REDUCER TYPE COPPER MATERIAL 3 INCH X 3 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 3 INCH GROOVED X 3... | |
| REDUCER TYPE COPPER MATERIAL 3 INCH X 3 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 3 INCH GROOVED X 3... | |
| REDUCER TYPE COPPER MATERIAL 3 INCH X 3 INCH X 1-1/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 3 INCH GROOVED X 3... | |
| REDUCER TYPE COPPER MATERIAL 3 INCH X 3 INCH X 2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 3 INCH GROOVED X 3... | |
| REDUCER TYPE COPPER MATERIAL 3 INCH X 3 INCH X 2-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 3 INCH GROOVED X 3... | |
| REDUCER TYPE COPPER MATERIAL 4 INCH X 4 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 4 INCH GROOVED X 4... | |
| REDUCER TYPE COPPER MATERIAL 4 INCH X 4 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 4 INCH GROOVED X 4... | |
| REDUCER TYPE COPPER MATERIAL 4 INCH X 4 INCH X 1-1/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 4 INCH GROOVED X 4... | |
| REDUCER TYPE COPPER MATERIAL 5 INCH X 5 INCH X 4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 5 INCH GROOVED X 5... | |
| REDUCER TYPE COPPER MATERIAL 6 INCH X 6 INCH X 3 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 6 INCH GROOVED X 6... | |
| REDUCER TYPE COPPER MATERIAL 6 INCH X 6 INCH X 4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 6 INCH GROOVED X 6... | |
| REDUCER TYPE COPPER MATERIAL 6 INCH X 6 INCH X 5 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 6 INCH GROOVED X 6... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 2-1/2 INCH SIZE A 2 INCH SIZE B 2.5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2-1/2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 4 INCH SIZE A 2 INCH SIZE B 4 SIZE A - DECIMAL 2 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2-1/2 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 3 SIZE... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 2-1/2 INCH SIZE A 2 INCH SIZE B 2.5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 2-1/2 INCH SIZE A 2 INCH SIZE B 2.5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| REDUCER TYPE DUCTILE IRON MATERIAL PAINTED FINISH 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL... | |
| RIGID TYPE 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| RIGID TYPE 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| RIGID TYPE 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 4 SIZE B - FRACTIONAL... | |
| RIGID TYPE 5 INCH SIZE A 5 INCH SIZE B 5 SIZE A - DECIMAL 5 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 5 SIZE B - FRACTIONAL... | |
| RIGID TYPE 6 INCH SIZE A 6 INCH SIZE B 6 SIZE A - DECIMAL 6 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 6 SIZE B - FRACTIONAL... | |
| RIGID TYPE 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 8 SIZE B - FRACTIONAL... | |
| SINGLE OUTLET TYPE 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE - FRACTIONAL 3 INCH NOMINAL PIPE SIZE 1 INCH FEMALE THD/1-1/2 INCH... | |
| SINGLE OUTLET TYPE 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE - FRACTIONAL 4 INCH NOMINAL PIPE SIZE 1-1/2 INCH FEMALE THD/2 INCH... | |
| SINGLE OUTLET TYPE 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE - FRACTIONAL 4 INCH NOMINAL PIPE SIZE 3/4 INCH FEMALE THD/1 INCH... | |
| SINGLE OUTLET TYPE 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE SIZE - FRACTIONAL 6 INCH NOMINAL PIPE SIZE 1-1/2 INCH FEMALE THD/2 INCH... | |
| SINGLE OUTLET TYPE CARBON STEEL MATERIAL INDUSTRIAL, FOOD AND BEVERAGE, DOMESTIC, PIPING, FIRE PROTECTION, WASTE LINE, OIL APPLICATION 400 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 1.5 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 400 PSI... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI... | |
| SLIP TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| SLIP TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 10 S SCHEDULE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.2 LB... | |
| STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 10 S SCHEDULE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.5 LB... | |
| STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 10 S SCHEDULE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.7 LB... | |
| STAINLESS STEEL MATERIAL 2-1/2 INCH NOMINAL SIZE 10 S SCHEDULE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 1 LB... | |
| STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE 10 S SCHEDULE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION APPROXIMATE WEIGHT 0.1 LB... | |
| STEEL MATERIAL 10 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 6 INCH GROOVED END CONNECTION 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE SIZE - FRACTIONAL 6 INCH... | |
| STEEL MATERIAL 7 INCH OVERALL LENGTH INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION 4 INCH GROOVED END CONNECTION 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE - FRACTIONAL 4 INCH... | |
| STRAIGHT TYPE COPPER MATERIAL 2-1/2 SIZE A 2-1/2 SIZE B ANSI B16.22, ANSI/NSF 61/372, UL (CANADA AND US) APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION,... | |
| STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 2-1/2 SIZE A 2-1/2 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL... | |
| STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 3 SIZE A 3 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL... | |
| STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 4 SIZE A 4 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL... | |
| STRAIGHT, RIGID TYPE DUCTILE IRON MATERIAL COPPER COLORED ALKYD ENAMEL FINISH 6 SIZE A 6 SIZE B UL, ULC APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL... |
| << Prev | Next >> |