Victaulic Co. of America Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1 INCH FIP X 1 INCH FIP END CONNECTION...
1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
1 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 1 INCH FNPT X 1 INCH FNPT END CONNECTION...
1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1-1/2 INCH FIP X 1-1/2 INCH FIP END CONNECTION...
1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING...
1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1-1/4 INCH FIP X 1-1/4 INCH FIP END CONNECTION...
1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING...
1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION...
1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL BRASS BODY MATERIAL 1/4 INCH FIP X 1/4 INCH FIP END CONNECTION 1.54 INCH END TO...
2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 2 INCH FIP X 2 INCH FIP END CONNECTION...
2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING...
2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
3-PIECE TYPE 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3-PIECE TYPE 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD WATER APPLICATION 86 TO 180 DEG F TEMPERATURE RATING...
3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 3/4 INCH FIP X 3/4 INCH FIP END CONNECTION...
3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END...
3/4 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD PETROLEUM, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING DUCTILE...
4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 4...
5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA APPLICABLE STANDARD THROTTLING APPLICATION SHUT-OFF SEAL INCLUSIONS/FEATURES ALKYD ENAMEL COATED CAST IRON BODY MATERIAL 175...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA, ANSI/NSF 61, UL APPLICABLE STANDARD CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING...
6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL FM, UL, ULC APPLICABLE STANDARD WATER APPLICATION DUCTILE IRON BODY MATERIAL 300 PSI PRESSURE RATING 6...
8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30 TO 230...
Bermad Model BC-820-PP-P | Victaulic Series 982-PP – For High Pressure up to 600 psi | 4137 kPa | 41 bar Bermad Model BC-720-PD-P | Victaulic Series 972-PD – For...
TA Series TC– designed for on-off control TA Series TCM- designed for modulating control or on-off Ensures accurate hydronic control and optimum throughput over a long lifetime Sizes from...
Automatic air release valves allow efficient release of air bubbles from pressurized pipe lines Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20 – DN25 Pressures up...
Automatic air release valves allow efficient release of air bubbles from pressurized pipelines Body material: Type 316 stainless steel Sizes from ¾ – 1″ | DN20 – DN25 Pressures up...
Available as Groove × Groove or Groove × Flange* Used for on/off service only Sizes from 2½ - 12″ | DN65 - DN300 Pressures up to 250 psi | 1724...
Available for joining CTS and AS copper tube Sizes from 2½ - 6″ | 65 - 150 mm Pressures up to 300 psi | 2068 kPa | 21 bar
Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar...
Available with grooved ends for installation in either StrengThin Systems or Oringinal Grooved Systems (OGS) Sizes from 2 - 18″ | DN50 - DN450 Pressures up to 1200 psi |...
Capable of stabilizing differential pressures up to 23.3 psi | 160 kPa | 1.6 bar Series 793 Features Ametal body providing dielectric protection Sizes from ½ -2″ | DN15 -DN50...
Check valve with available flow measuring kit and venturi-like taps provide accurate measurement Sizes from 4 - 12″ | DN100 - DN300 Pressures up to 300 psi | 2068 kPa...
Combination air release valves release air bubbles from pressurized pipe lines (air release valve), while evacuating air during pipeline filling and draining (air/vacuum valve) Body material: Ductile iron (standard) Sizes...
Combination air release valves release air bubbles from pressurized pipelines while evacuating air during pipeline filling and draining Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20...
Combination air release valves release air bubbles from pressurized pipelines, while evacuating air during pipeline filling and draining Body Material: Glass-reinforced nylon Sizes from 2 – 4″/DN50 – DN100 Pressures...
Conforms to AWWA C-509 standard for end-to-end dimensions Round port provides better flow and allows easier passage of cleaning pigs Sizes from 3 - 12″ | DN80 - DN300 Pressures...
Designed for bi-directional, dead end services to full working pressure Available bare, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop Sizes...
Designed for bi-directional, dead end services to full working pressure Available without handle, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop...
Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes...
Designed for pressures ranging from vacuum to 300 psi/2065 kPa. Features a narrow profile design and coated inner body which enable superior flow characteristics and low break-away torque Standard polyphenylene...
Designed for use with Victaulic® grooved fittings and couplings for fast installation on inlet and outlet ports Sizes from 2 - 4″ | DN50 - DN100 Pressures up to 300...
EQM (Equal Percentage Modified) flow characteristics provide highly precise temperature control Sizes from ½-1 ¼" | DN15-DN32 Pressures up to 230 psi | 1586 kPa | 16 bar Rated from...
Features a brass body with Style 304/316 stainless steel press ends The three-piece swing-out design permits easy in-line maintenance. Sizes from ½ - 2″ | DN15 - DN50 Pressures up...
Features a ductile iron valve body and a non-ferrous AMETAL® DZR brass copper alloy pilot body Sizes from 2 ½-8" | DN65-DN200 Capable of stabilizing differential pressures up to 116...
Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM...
Features an elastomer encapsulated disc and a welded in nickel seat Sizes from 2 - 12″ | DN50 - DN300 Pressures up to 365 psi | 2517 kPa | 25...
Floating ball reduces torque requirements Sizes from 4-6" | DN100 - DN150 Pressures up to 1500 psi | 10342 kPa | 103 bar
Full port, female-threaded end valve for on/off service in potable water systems Sizes from¼ – 2″/DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar Certified...
GROOVED TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180...
GROOVED TYPE 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE...
GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180...
GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE...
GROOVED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180...
GROOVED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180...
High pressure Check valve designed for use with Victaulic grooved fittings and couplings for fast installation on inlet and outlet ports. Sizes from 2 - 4″ | DN50 - DN100...
High pressure standard port ball valve with grooved ends Available without handle, with a lever operator or a gear operator Sizes from 1½ - 6″ | 40 - 150 mm...
High pressure super duplex stainless steel standard port ball valve with grooved ends Sizes from 2 - 6″ | DN50 - DN150 Pressures up to 1200 psi | 8274 kPa...
High pressure Type 316 stainless steel standard port ball valve with grooved ends Sizes from 1½ - 6″ | DN40 - DN150 Pressures up to 1000 psi | 6895 kPa...
High-pressure, enhanced port, NACE-compliant ball valve Up to 1/3 better flow than competitive standard port ball valves Floating ball reduces torque requirements Sizes from 2 - 6″ | DN50 -...
Hydraulic control valves are devices capable of controlling variables such as pressure, flow, or level Optional configurations include: On/Off, Pressure Reducing, Pressure Relief, Pressure Sustaining, and Flow Control (Customized solutions...
Lower pump head/energy consumption Sizes from ½ - 1¼” | DN15 - DN32 Pressures up to 230 psi | 1586 kPa | 16 bar Rated from 32°F to 194°F |...
Manufactured in accordance with AS-2638.2 and designed for service up to 25 bar Features only three internal parts making maintenance simple The gate is rubber encapsulated for true compression sealing...
Measures flow, differential pressure, temperature and differential pressure EQM characteristics (Equal Percentage Modified) 1¼ - 2″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16...
Measures flow, differential pressure, temperature and pump head EQM characteristics (Equal Percentage Modified) 1¼ - 2″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16...
NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90° left or right Available without handle, with lever or gear operator Sizes from 6″ | DN150...
Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa |...
Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 26 – 48″ | DN650 -DN1200 Pressures up to 150 psi | 1034 kPa |...
Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300
Pressure safety solution for a pressure reducing valve (PRV) station Protects downstream piping from experiencing unsafe excess pressures Sizes from 1 ½ – 8” | DN40 – DN200 Pressures up...
Pressures up to 365psi | 2517 kPa | 25bar Rated from -4°F to 250°F | -20°C to 120°C Series 76T, 76B, 76K, 76V Sizes from ½-2″ | DN15-DN50 Contains an...
Provided with a lever handle for easy on-off operation Sizes from 2 - 6″ | DN50 – DN150 Pressures up to 250 psi | 1724 kPa | 17 bar
Provides 180° service on sand and paste backfill lines for increased efficiency and reduced downtime Available in 6″ | DN150 Pressures up to 1000 psi | 6895 kPa | 69...
Reduces higher upstream (inlet) pressure to lower constant downstream (outlet) pressure, regardless of fluctuating demand or varying upstream pressure Sizes from 1 ½ – 8” | DN40 – DN200 Pressure...
Resilient-seat spring return swing check valve designed for horizontal or vertical (upward flow) applications Series 416 features OGS grooved ends Series E416 features StrengThin™ 100 grooved ends Sizes from 2...
Shut-off, manual throttling and measuring valve with reduced port Lead-free brass body complies with NSF 372 requirements Sizes from ½-2" | DN15-DN50 Pressures up to 400 psi | 2800 kPa...
SPRING OPERATED TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING END SEAL NITRILE...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION -30...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, FM, UL, ULC APPLICABLE STANDARD ACID, AIR, FIRE PROTECTION, WATER APPLICATION...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG...
SPRING OPERATED TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH...
Standard port, female threaded end valve constructed from forged brass Sizes from ¼-2" | DN8 – DN50 Pressures up to 600 psi | 4137 kPa | 41 bar
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ACID, AIR, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING BONDED BUMPER FOR...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
SWING TYPE 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F...
SWING TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL ACID, AIR, OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING BONDED BUMPER FOR...
SWING TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
SWING TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING...
The large closure access bonnet permits easy access for in-line service Designed for use with standard Victaulic® grooved fittings and couplings for fast installation on inlet and outlet ports Available...
Three-piece, swing-out design permits easy in-line maintenance. Sizes from ½ - 2″ | DN15 - DN50 Pressures up to 400 psi | 2758 kPa | 21 bar
Two-piece stem permits narrow disc design for low pressure drop performance Supplied standard with aluminum bronze disc, 316 stainless steel optional Sizes from 1½ - 6″ | DN40 - DN150...
Typically used in reverse osmosis desalination plants for on/off and control services Available without operator or with manual, pneumatic, hydraulic and electric actuators Features grooved ends for installation in either...
Typically used in reverse osmosis desalination plants for on/off and control services Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 10 - 24″ | DN250...
Used in drinking water applications NSF Certified in accordance with ANSI/NSF 61 to 180°F | 82°C and ANSI/NSF 372 Differential pressure options 2 - 32 psi | 13.78 - 220.6...
Utilizes a spring-assisted, double disc design that achieves drop tight sealing Can be installed in both horizontal or vertical flow up positions Sizes from 14 – 24″ | DN350 -DN600...
Valve design, materials, and testing conform to the requirements of AWWA C-508 for water and wastewater treatment services Sizes from 3 - 12″ | DN80 - DN300 Pressures up to...
Valve performs presetting, measuring, isolating, filling and draining system functions Preset memory position to achieve system balance Sizes from DN65 – DN300 | 2½ – 12″ Pressure dependent upon coupling...
VENTURI TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS...
VENTURI TYPE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 12 INCH IPS...
VENTURI TYPE 4 INCH NOMINAL SIZE 4 NOMINAL SIZE - DECIMAL 4 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 4 INCH IPS...
VENTURI TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 5 INCH IPS...
VENTURI TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS...
VENTURI TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH IPS...