Victaulic Co. of America Datasheets for Pipe and Tube Cutters

Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more

Product Name Notes
Lightweight and portable pipe cut-off tool handles 4 -- 24″| DN100 -- DN600 pipe, up to 0.5″| 12.7 mm thick Worm gear drive crank handle provides smooth, manual travel, easy...
Rotation is powered by a small 120 VAC motor with SCR remote control Unique distributor design has stainless steel insert which extends tip life, eases cleaning and reduces backfire Wall...