Victaulic Co. of America Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA APPLICABLE STANDARD THROTTLING APPLICATION SHUT-OFF SEAL INCLUSIONS/FEATURES ALKYD ENAMEL COATED CAST IRON BODY MATERIAL 175... | |
| 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AWWA, ANSI/NSF 61, UL APPLICABLE STANDARD CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| Conforms to AWWA C-509 standard for end-to-end dimensions Round port provides better flow and allows easier passage of cleaning pigs Sizes from 3 - 12″ | DN80 - DN300 Pressures... | |
| Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300 | |
| Typically used in reverse osmosis desalination plants for on/off and control services Available without operator or with manual, pneumatic, hydraulic and electric actuators Features grooved ends for installation in either... | |
| Typically used in reverse osmosis desalination plants for on/off and control services Features grooved ends for installation in either StrengThin Systems or OGS Sizes from 10 - 24″ | DN250... |