Victaulic Co. of America Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 304 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH X 1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 1/2 INCH X 1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269... | |
| 304 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A -... | |
| 304 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 1-1/4 INCH SIZE A 1-1/4 INCH SIZE B 1.25 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/4 SIZE A -... | |
| 304 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A -... | |
| 304 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A -... | |
| 316 STAINLESS STEEL MATERIAL 1 INCH NOMINAL SIZE 1 NOMINAL SIZE - DECIMAL 1 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B... | |
| 316 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| 316 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2 SIZE B... | |
| 316 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 2 INCH NOMINAL SIZE 2 NOMINAL SIZE - DECIMAL 2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B... | |
| 316 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F... | |
| 316 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A -... | |
| 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A -... | |
| 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A -... | |
| 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A -... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1/2 INCH SIZE B 1 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/4 INCH SIZE B 1.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/4... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1/2 INCH SIZE B 1.5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1/2 INCH SIZE B 2 SIZE A - DECIMAL .5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 3/4 INCH SIZE B 2 SIZE A - DECIMAL .75 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 3/4... | |
| CONCENTRIC TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1/2 INCH SIZE B 1 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1 INCH SIZE B 1.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/4 INCH SIZE B 1.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/4... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1/2 INCH SIZE B 1.5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1/2... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2... | |
| CONCENTRIC TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 1 INCH SIZE A 1/2 INCH SIZE B 1 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL... | |
| FEMALE TYPE 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| FEMALE TYPE 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1/2 INCH SIZE B 1 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1 INCH SIZE B 1.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/4 INCH SIZE B 1.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/4... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 1-1/4 INCH SIZE B 2 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/4... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2... | |
| FEMALE TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4... | |
| FEMALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A -... | |
| FEMALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A -... | |
| GALVANIZED FINISH 2 INCH SIZE A 3/4 INCH SIZE B 2 SIZE A - DECIMAL .75 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 3 INCH SIZE A 1 INCH SIZE B 3 SIZE A - DECIMAL 1 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 4 INCH SIZE A 1 INCH SIZE B 4 SIZE A - DECIMAL 1 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 4 INCH SIZE A 2 INCH SIZE B 4 SIZE A - DECIMAL 2 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 6 INCH SIZE A 1 INCH SIZE B 6 SIZE A - DECIMAL 1 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 6 INCH SIZE A 2 INCH SIZE B 6 SIZE A - DECIMAL 2 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 6 INCH SIZE A 2-1/2 INCH SIZE B 6 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| GALVANIZED FINISH 6 INCH SIZE A 3 INCH SIZE B 6 SIZE A - DECIMAL 3 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| MALE TYPE 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| MALE TYPE 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL... | |
| MALE TYPE 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 1-1/4 INCH SIZE A 1-1/4 INCH SIZE B 1.25 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 1-1/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| MALE TYPE 3/4 INCH SIZE A 1 INCH SIZE B .75 SIZE A - DECIMAL 1 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| MALE TYPE 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL... | |
| MALE TYPE 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2... | |
| MALE TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 3/4 INCH SIZE B 1.5 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 3/4... | |
| MALE TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH SIZE A 1/2 INCH SIZE B .5 SIZE A - DECIMAL .5 SIZE B - DECIMAL 1/2 SIZE A - FRACTIONAL 1/2... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A -... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/4 INCH SIZE A 1-1/4 INCH SIZE B 1.25 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/4 SIZE A -... | |
| MALE TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A -... | |
| PAINTED FINISH 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 2 INCH SIZE A 3/4 INCH SIZE B 2 SIZE A - DECIMAL .75 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 3 INCH SIZE A 1 INCH SIZE B 3 SIZE A - DECIMAL 1 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 4 INCH SIZE A 1 INCH SIZE B 4 SIZE A - DECIMAL 1 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 4 INCH SIZE A 2 INCH SIZE B 4 SIZE A - DECIMAL 2 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 5 INCH SIZE A 4 INCH SIZE B 5 SIZE A - DECIMAL 4 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 4 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 6 INCH SIZE A 1 INCH SIZE B 6 SIZE A - DECIMAL 1 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 1 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 6 INCH SIZE A 2 INCH SIZE B 6 SIZE A - DECIMAL 2 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 6 INCH SIZE A 2-1/2 INCH SIZE B 6 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL... | |
| PAINTED FINISH 6 INCH SIZE A 3 INCH SIZE B 6 SIZE A - DECIMAL 3 SIZE B - DECIMAL 6 SIZE A - FRACTIONAL 3 SIZE B - FRACTIONAL... | |
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4... | |
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH FLANGED X 3/4... | |
| PRESSFIT TYPE 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 3.88 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300... | |
| PRESSFIT TYPE 304 STAINLESS STEEL MATERIAL 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING ASTM... | |
| PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH FLANGED X 1... | |
| PRESSFIT TYPE 4.25 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 1/2 INCH FLANGED X... | |
| PRESSFIT TYPE 5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, HYDRAULIC FLUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2 INCH FLANGED X 2... | |
| PRESSFIT TYPE 6 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2... | |
| PRESSFIT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING ASTM A269 MATERIAL... | |
| PRESSFIT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING MINERAL OIL, PETROLEUM PRODUCTS, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 1-1/4 INCH X 1-1/4 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1 INCH X 1 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH X 1-1/2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH X 1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH X 1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 1/2 INCH X 1/2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1-1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 2 INCH X 2 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1 INCH SIZE A 3/4 INCH SIZE B 1 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL 3/4 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/2 INCH SIZE A 1 INCH SIZE B 1.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/4 INCH SIZE B 1.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/4 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/4 INCH SIZE A 1 INCH SIZE B 1.25 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 1 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 1-1/4 INCH SIZE A 3/4 INCH SIZE B 1.25 SIZE A - DECIMAL .75 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 3/4 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/2 SIZE... | |
| REDUCER TYPE CARBON STEEL MATERIAL 2 INCH SIZE A 1-1/4 INCH SIZE B 2 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 1-1/4 SIZE... | |
| SHORT TANGENT TYPE 304 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 304 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 316 STAINLESS STEEL MATERIAL 1 INCH SIZE A 1 INCH SIZE B 1 SIZE A - DECIMAL 1 SIZE B - DECIMAL 1 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 316 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| SHORT TANGENT TYPE 316 STAINLESS STEEL MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL... | |
| SINGLE OUTLET TYPE DUCTILE IRON MATERIAL GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI... | |
| STEEL MATERIAL GALVANIZED FINISH 3 INCH SIZE A 1-1/2 INCH SIZE B 3 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| STEEL MATERIAL GALVANIZED FINISH 3 INCH SIZE A 3/4 INCH SIZE B 3 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| STEEL MATERIAL PAINTED FINISH 3 INCH SIZE A 1-1/2 INCH SIZE B 3 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| STEEL MATERIAL PAINTED FINISH 3 INCH SIZE A 3/4 INCH SIZE B 3 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 3/4 SIZE B... | |
| STEEL MATERIAL PAINTED FINISH 4 INCH SIZE A 1-1/2 INCH SIZE B 4 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 1-1/2 SIZE B... | |
| STRAIGHT TYPE 304 STAINLESS STEEL MATERIAL 2 SIZE A 2 SIZE B ANSI/NSF 61, ASME B31.1/3/9, UL APPLICABLE STANDARD POTABLE WATER APPLICATION 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE... | |
| STRAIGHT, VAN STONE TYPE 304 STAINLESS STEEL MATERIAL 2.375 FLANGE OUTSIDE DIAMETER UL, ANSI/NSF 61 APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 11 INCH OVERALL LENGTH 5 INCH SIZE A 2 INCH SIZE B 5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 5... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 11 INCH OVERALL LENGTH 5 INCH SIZE A 3 INCH SIZE B 5 SIZE A - DECIMAL 3 SIZE B - DECIMAL 5... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 11 INCH OVERALL LENGTH 5 INCH SIZE A 4 INCH SIZE B 5 SIZE A - DECIMAL 4 SIZE B - DECIMAL 5... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 1 INCH SIZE B 6 SIZE A - DECIMAL 1 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 1-1/2 INCH SIZE B 6 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 1-1/4 INCH SIZE B 6 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 2 INCH SIZE B 6 SIZE A - DECIMAL 2 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 2-1/2 INCH SIZE B 6 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 3 INCH SIZE B 6 SIZE A - DECIMAL 3 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 4 INCH SIZE B 6 SIZE A - DECIMAL 4 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 12 INCH OVERALL LENGTH 6 INCH SIZE A 5 INCH SIZE B 6 SIZE A - DECIMAL 5 SIZE B - DECIMAL 6... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 6.5 INCH OVERALL LENGTH 2 INCH SIZE A 1 INCH SIZE B 2 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 6.5 INCH OVERALL LENGTH 2 INCH SIZE A 1-1/2 INCH SIZE B 2 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 6.5 INCH OVERALL LENGTH 2 INCH SIZE A 1-1/4 INCH SIZE B 2 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 7 INCH OVERALL LENGTH 2-1/2 INCH SIZE A 1 INCH SIZE B 2.5 SIZE A - DECIMAL 1 SIZE B - DECIMAL 2-1/2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 7 INCH OVERALL LENGTH 2-1/2 INCH SIZE A 1-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 2-1/2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 7 INCH OVERALL LENGTH 2-1/2 INCH SIZE A 1-1/4 INCH SIZE B 2.5 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 2-1/2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 7 INCH OVERALL LENGTH 2-1/2 INCH SIZE A 2 INCH SIZE B 2.5 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2-1/2... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH OVERALL LENGTH 3 INCH SIZE A 1 INCH SIZE B 3 SIZE A - DECIMAL 1 SIZE B - DECIMAL 3... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH OVERALL LENGTH 3 INCH SIZE A 1-1/2 INCH SIZE B 3 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 3... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH OVERALL LENGTH 3 INCH SIZE A 1-1/4 INCH SIZE B 3 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 3... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH OVERALL LENGTH 3 INCH SIZE A 2 INCH SIZE B 3 SIZE A - DECIMAL 2 SIZE B - DECIMAL 3... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 8 INCH OVERALL LENGTH 3 INCH SIZE A 2-1/2 INCH SIZE B 3 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 3... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 1 INCH SIZE B 4 SIZE A - DECIMAL 1 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 1-1/2 INCH SIZE B 4 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 1-1/4 INCH SIZE B 4 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 2 INCH SIZE B 4 SIZE A - DECIMAL 2 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 2-1/2 INCH SIZE B 4 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 3 INCH SIZE B 4 SIZE A - DECIMAL 3 SIZE B - DECIMAL 4... | |
| SWAGE TYPE CARBON STEEL MATERIAL PAINTED FINISH 9 INCH OVERALL LENGTH 4 INCH SIZE A 3-1/2 INCH SIZE B 4 SIZE A - DECIMAL 3.5 SIZE B - DECIMAL 4... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH... | |
| VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING WATER APPLICATION 20 TO 300 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 3/4 INCH... |
| << Prev | Next >> |