Victaulic Co. of America Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| Available as Groove × Groove or Groove × Flange* Used for on/off service only Sizes from 2½ - 12″ | DN65 - DN300 Pressures up to 250 psi | 1724... | |
| Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes... | |
| Manufactured in accordance with AS-2638.2 and designed for service up to 25 bar Features only three internal parts making maintenance simple The gate is rubber encapsulated for true compression sealing... |