Victaulic Co. of America Datasheets for Industrial Pipe

Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Industrial Pipe: Learn more

Product Name Notes
316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 0.6 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING .5 NOMINAL PIPE...
316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 0.69 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING .75 NOMINAL PIPE...
316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 0.88 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 1 NOMINAL PIPE...
316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 1.29 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 1.5 NOMINAL PIPE...
316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 1.62 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 2 NOMINAL PIPE...
CPVC MATERIAL 10 FT/15 FT .75 NOMINAL PIPE SIZE - DECIMAL 3/4 NOMINAL PIPE SIZE - FRACTIONAL 3/4 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -...
CPVC MATERIAL 10 FT/15 FT 1 NOMINAL PIPE SIZE - DECIMAL 1 NOMINAL PIPE SIZE - FRACTIONAL 1 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -...
CPVC MATERIAL 10 FT/15 FT 1.25 NOMINAL PIPE SIZE - DECIMAL 1-1/4 NOMINAL PIPE SIZE - FRACTIONAL 1-1/4 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -...
CPVC MATERIAL 10 FT/15 FT 1.5 NOMINAL PIPE SIZE - DECIMAL 1-1/2 NOMINAL PIPE SIZE - FRACTIONAL 1-1/2 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -...
CPVC MATERIAL 10 FT/15 FT 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH NOMINAL PIPE SIZE FIRELOCK[T] BRAND NOMINAL PIPE SIZE - DECIMAL -...