Victaulic Co. of America Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
ORIFICE TYPE 269 C FLOW RATE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG...
ORIFICE TYPE 406 C FLOW RATE 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG...
VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT...
VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/4 INCH NOMINAL SIZE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT...
VENTURI TYPE +/- 1 PERCENT ACCURACY 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG...