Victaulic Co. of America Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
Automatic air release valves allow efficient release of air bubbles from pressurized pipe lines Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20 – DN25 Pressures up...
Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar...
Combination air release valves release air bubbles from pressurized pipelines while evacuating air during pipeline filling and draining Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20...
Combination air release valves release air bubbles from pressurized pipelines, while evacuating air during pipeline filling and draining Body Material: Glass-reinforced nylon Sizes from 2 – 4″/DN50 – DN100 Pressures...
Hydraulic control valves are devices capable of controlling variables such as pressure, flow, or level Optional configurations include: On/Off, Pressure Reducing, Pressure Relief, Pressure Sustaining, and Flow Control (Customized solutions...