Total Plastics, Inc. Tubing FEP, PFE, PTFE CHEMFLUOR®

Description
Translucent Chemfluor® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor® tubings are available in a variety of different polymer types including FEP , PFA and PTFE . The primary differences among them are use temperature, clarity and mechanical strength, while several chemical and physical properties are common to all. Chemfluor® tubings are manufactured from resins that meet FDA criteria. No plasticizers, stabilizers or fillers are used, so they are pure and non-contaminating. Unlike metal and rubber alternatives, Chemfluor® tubings are non-corroding and non-oxidizing. Unlike other plastic materials, they are unaffected by solvents, acids and fuels. Chemfluor® FEP and PFA tubings fully comply with the requirements of USP Class VI criteria and are non-toxic, non-hemolytic and non-pyrogenic. Ultra-pure Wide temperature capabilities Non-toxic Meets FDA criteria Chemically inert
Description
Translucent Chemfluor® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor® tubings are available in a variety of different polymer types including FEP , PFA and PTFE . The primary differences among them are use temperature, clarity and mechanical strength, while several chemical and physical properties are common to all. Chemfluor® tubings are manufactured from resins that meet FDA criteria. No plasticizers, stabilizers or fillers are used, so they are pure and non-contaminating. Unlike metal and rubber alternatives, Chemfluor® tubings are non-corroding and non-oxidizing. Unlike other plastic materials, they are unaffected by solvents, acids and fuels. Chemfluor® FEP and PFA tubings fully comply with the requirements of USP Class VI criteria and are non-toxic, non-hemolytic and non-pyrogenic. Ultra-pure Wide temperature capabilities Non-toxic Meets FDA criteria Chemically inert

Suppliers

Company
Product
Description
Supplier Links
Tubing FEP, PFE, PTFE - CHEMFLUOR® - Total Plastics, Inc.
Kalamazoo, MI, USA
Tubing FEP, PFE, PTFE
CHEMFLUOR®
Tubing FEP, PFE, PTFE CHEMFLUOR®
Translucent Chemfluor® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor® tubings are available in a variety of different polymer types including FEP , PFA and PTFE . The primary differences among them are use temperature, clarity and mechanical strength, while several chemical and physical properties are common to all. Chemfluor® tubings are manufactured from resins that meet FDA criteria. No plasticizers, stabilizers or fillers are used, so they are pure and non-contaminating. Unlike metal and rubber alternatives, Chemfluor® tubings are non-corroding and non-oxidizing. Unlike other plastic materials, they are unaffected by solvents, acids and fuels. Chemfluor® FEP and PFA tubings fully comply with the requirements of USP Class VI criteria and are non-toxic, non-hemolytic and non-pyrogenic. Ultra-pure Wide temperature capabilities Non-toxic Meets FDA criteria Chemically inert

Translucent

Chemfluor® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer type. Chemfluor® tubings are available in a variety of different polymer types including FEP , PFA and PTFE . The primary differences among them are use temperature, clarity and mechanical strength, while several chemical and physical properties are common to all. Chemfluor® tubings are manufactured from resins that meet FDA criteria. No plasticizers, stabilizers or fillers are used, so they are pure and non-contaminating. Unlike metal and rubber alternatives, Chemfluor® tubings are non-corroding and non-oxidizing. Unlike other plastic materials, they are unaffected by solvents, acids and fuels. Chemfluor® FEP and PFA tubings fully comply with the requirements of USP Class VI criteria and are non-toxic, non-hemolytic and non-pyrogenic.

  • Ultra-pure
  • Wide temperature capabilities
  • Non-toxic
  • Meets FDA criteria
  • Chemically inert
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Tubing
Product Number CHEMFLUOR®
Product Name Tubing FEP, PFE, PTFE
Type Plastic
Material Fluoropolymer; Chemfluor®
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Silicone -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Design Units English
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details