Total Plastics, Inc. Plasticizer Free Tubing 2001 TYGON®

Description
Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer / oil free tubing. It is ideal for a broad range of applications including peristaltic pump applications, soap and detergent dispensing, water purification lines, food contact applications and chemical transfer. This uniquely engineered tubing will not embrittle or crack prematurely like other tubings that contain plasticizer or extender oils, benefiting the user with less downtime and tubing changes. Superior flex life in peristaltic pumps Clear for easy visual flow monitoring Chemically resistant to a wide range of fluids Meets FDA criteria for food contact Temperature resistant from -108 °F to 135 °F Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’ 1” 1-3/8” 3/16” 50’
Description
Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer / oil free tubing. It is ideal for a broad range of applications including peristaltic pump applications, soap and detergent dispensing, water purification lines, food contact applications and chemical transfer. This uniquely engineered tubing will not embrittle or crack prematurely like other tubings that contain plasticizer or extender oils, benefiting the user with less downtime and tubing changes. Superior flex life in peristaltic pumps Clear for easy visual flow monitoring Chemically resistant to a wide range of fluids Meets FDA criteria for food contact Temperature resistant from -108 °F to 135 °F Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’ 1” 1-3/8” 3/16” 50’

Suppliers

Company
Product
Description
Supplier Links
Plasticizer Free Tubing 2001 - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
Plasticizer Free Tubing 2001
TYGON®
Plasticizer Free Tubing 2001 TYGON®
Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer / oil free tubing. It is ideal for a broad range of applications including peristaltic pump applications, soap and detergent dispensing, water purification lines, food contact applications and chemical transfer. This uniquely engineered tubing will not embrittle or crack prematurely like other tubings that contain plasticizer or extender oils, benefiting the user with less downtime and tubing changes. Superior flex life in peristaltic pumps Clear for easy visual flow monitoring Chemically resistant to a wide range of fluids Meets FDA criteria for food contact Temperature resistant from -108 °F to 135 °F Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’ 1” 1-3/8” 3/16” 50’

Clear

Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest temperature resistance and longest pump life available in a clear, plasticizer / oil free tubing. It is ideal for a broad range of applications including peristaltic pump applications, soap and detergent dispensing, water purification lines, food contact applications and chemical transfer. This uniquely engineered tubing will not embrittle or crack prematurely like other tubings that contain plasticizer or extender oils, benefiting the user with less downtime and tubing changes.

  • Superior flex life in peristaltic pumps
  • Clear for easy visual flow monitoring
  • Chemically resistant to a wide range of fluids
  • Meets FDA criteria for food contact
  • Temperature resistant from -108 °F to 135 °F

Available Sizes I.D.
O.D.
Wall
Package Length
1/16”
3/16”
1/16”
50’
1/8”
1/4”
1/16”
50’
3/16”
5/16”
1/16”
50’
1/4”
3/8”
1/16”
50’
5/16”
7/16”
1/16”
50’
3/8”
1/2”
1/16”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1”
1/8”
50’
1”
1-3/8”
3/16”
50’

Supplier's Site
Fuel and Lubricant Tubing F-4040-A - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
Fuel and Lubricant Tubing F-4040-A
TYGON®
Fuel and Lubricant Tubing F-4040-A TYGON®
Translucent Yellow Specifically designed to handle most fuels and industrial lubricants, Tygon® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk of failure due to cracking and leakage. Its minimum extractability safeguards the liquid or vapor being transferred against adulteration. Resists embrittlement Resists swelling and cracking Compatible with most petroleum-based products Ozone and UV light resistant Available Sizes I.D. O.D. Wall Package Length .080” .140” .030” 50’ 3/32” 3/16” 3/64” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 3/8” 5/8” 1/8” 50’ 7/16” 9/16” 1/8” 50’ 1/2” 5/8” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’

Translucent Yellow

Specifically designed to handle most fuels and industrial lubricants, Tygon® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk of failure due to cracking and leakage. Its minimum extractability safeguards the liquid or vapor being transferred against adulteration.

  • Resists embrittlement
  • Resists swelling and cracking
  • Compatible with most petroleum-based products
  • Ozone and UV light resistant

Available Sizes I.D.
O.D.
Wall
Package Length
.080”
.140”
.030”
50’
3/32”
3/16”
3/64”
50’
1/8”
1/4”
1/16”
50’
3/16”
5/16”
1/16”
50’
1/4”
3/8”
1/16”
50’
5/16”
7/16”
1/16”
50’
3/8”
1/2”
1/16”
50’
3/8”
5/8”
1/8”
50’
7/16”
9/16”
1/8”
50’
1/2”
5/8”
1/16”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1”
1/8”
50’

Supplier's Site
High Purity Tubing 2275 - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
High Purity Tubing 2275
TYGON®
High Purity Tubing 2275 TYGON®
Clear Tygon® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is limited. There is no plasticizer to leach into or contaminate the fluid, yet the tubing remains flexible. Tygon® High Purity Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods. Frequently, incineration is used to dispose of contaminated materials. While many tubings release hazardous byproducts when burned, Tygon® High Purity Tubing only releases carbon dioxide and water when properly incinerated, providing safe disposal. Also available with reinforcement to withstand elevated working pressure. Provides an uncompromising fluid path for sensitive solutions Low sorption maintains fluid integrity Plasticizer-free — virtually no extractables Environmentally friendly — safe to dispose of through incineration Documented biocompatibility to the ISO 10993 standard Meets USP Class VI, FDA and NSF 51 criteria Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’ 1” 1-3/8” 3/16” 25’

Clear

Tygon® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material or fluid adsorption onto the tubing walls. As a result, fluid alteration and loss is limited. There is no plasticizer to leach into or contaminate the fluid, yet the tubing remains flexible. Tygon® High Purity Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods. Frequently, incineration is used to dispose of contaminated materials. While many tubings release hazardous byproducts when burned, Tygon® High Purity Tubing only releases carbon dioxide and water when properly incinerated, providing safe disposal. Also available with reinforcement to withstand elevated working pressure.

  • Provides an uncompromising fluid path for sensitive solutions
  • Low sorption maintains fluid integrity
  • Plasticizer-free — virtually no extractables
  • Environmentally friendly — safe to dispose of through incineration
  • Documented biocompatibility to the ISO 10993 standard
  • Meets USP Class VI, FDA and NSF 51 criteria

Available Sizes I.D.
O.D.
Wall
Package Length
1/16”
3/16”
1/16”
50’
1/8”
1/4”
1/16”
50’
3/16”
5/16”
1/16”
50’
1/4”
3/8”
1/16”
50’
5/16”
7/16”
1/16”
50’
3/8”
1/2”
1/16”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1”
1/8”
50’
1”
1-3/8”
3/16”
25’

Supplier's Site
UV Resistant Tubing R-3400 - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
UV Resistant Tubing R-3400
TYGON®
UV Resistant Tubing R-3400 TYGON®
Black Ideal for virtually any permanent or temporary chemical transfer application, Tygon® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional resistance to strong acids and many alkalies. The flexibility of Tygon® UV Resistant Tubing makes it quick and easy to put into service, providing considerable savings on installation time and cost. Black in color, it is resistant to ultraviolet light, ozone and weathering, making it ideal for many outdoor applications. Standard inventoried sizes of Tygon® UV Resistant Tubing have sufficient wall thickness to block transmission of all UV light. In-house testing also indicates a UL 94V -O and UL 94HB flammability rating. Black in color, protects light-sensitive fluids Wide range of chemical resistance Ozone resistant Excellent burn resistance

Black

Ideal for virtually any permanent or temporary chemical transfer application, Tygon® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional resistance to strong acids and many alkalies. The flexibility of Tygon® UV Resistant Tubing makes it quick and easy to put into service, providing considerable savings on installation time and cost. Black in color, it is resistant to ultraviolet light, ozone and weathering, making it ideal for many outdoor applications. Standard inventoried sizes of Tygon® UV Resistant Tubing have sufficient wall thickness to block transmission of all UV light. In-house testing also indicates a UL 94V -O and UL 94HB flammability rating.

  • Black in color, protects light-sensitive fluids
  • Wide range of chemical resistance
  • Ozone resistant
  • Excellent burn resistance
Supplier's Site
Ultra Chemical Resistant Tubing 2375 - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
Ultra Chemical Resistant Tubing 2375
TYGON®
Ultra Chemical Resistant Tubing 2375 TYGON®
Clear Tygon® Ultra Chemical Resistant Tubing offers an unequaled combination of chemical resistance, clarity and flexibility. Tygon® Ultra Chemical Resistant Tubing is virtually unaffected by acids, bases, ketones, salts and alcohols, fitting the requirements of many applications from battery acid filling to hazardous material handling. It’s entirely plasticizer-free, eliminating fluid contamination and the premature embrittlement and cracking common with many flexible tubings. Its exceptionally smooth inner surface inhibits particulate buildup and reduces the potential for contamination. Resistant to highly aggressive chemicals Plasticizer-free — minimizes risk of fluid contamination Exceptionally smooth inner surface inhibits particulate build-up Low absorption maintains fluid integrity Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’ 1” 1-3/8” 3/16” 25’

Clear

Tygon® Ultra Chemical Resistant Tubing offers an unequaled combination of chemical resistance, clarity and flexibility. Tygon® Ultra Chemical Resistant Tubing is virtually unaffected by acids, bases, ketones, salts and alcohols, fitting the requirements of many applications from battery acid filling to hazardous material handling. It’s entirely plasticizer-free, eliminating fluid contamination and the premature embrittlement and cracking common with many flexible tubings. Its exceptionally smooth inner surface inhibits particulate buildup and reduces the potential for contamination.

  • Resistant to highly aggressive chemicals
  • Plasticizer-free — minimizes risk of fluid contamination
  • Exceptionally smooth inner surface inhibits particulate build-up
  • Low absorption maintains fluid integrity

Available Sizes I.D.
O.D.
Wall
Package Length
1/16”
3/16”
1/16”
50’
1/8”
1/4”
1/16”
50’
3/16”
5/16”
1/16”
50’
1/4”
3/8”
1/16”
50’
5/16”
7/16”
1/16”
50’
3/8”
1/2”
1/16”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1”
1/8”
50’
1”
1-3/8”
3/16”
25’

Supplier's Site
Inert Tubing SE-200 - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
Inert Tubing SE-200
TYGON®
Inert Tubing SE-200 TYGON®
Clear Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon® tubing is known, Tygon® Inert Tubing can handle many applications where flexible tubing of the past could not be used. Its FEP inner liner provides the ultimate in chemical resistance and can handle a wide variety of fluids from corrosives to MEK -based solvents. Crystal clear for easy visual flow monitoring Non-contaminating fluid path 8 Better flexibility than typical rigid fluoropolymer tubings Meets FDA criteria Chemically resistant and inert

Clear

Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon® tubing is known, Tygon® Inert Tubing can handle many applications where flexible tubing of the past could not be used. Its FEP inner liner provides the ultimate in chemical resistance and can handle a wide variety of fluids from corrosives to MEK -based solvents.

  • Crystal clear for easy visual flow monitoring
  • Non-contaminating fluid path
    8 Better flexibility than typical rigid fluoropolymer tubings
  • Meets FDA criteria
  • Chemically resistant and inert
Supplier's Site
Microbore Tubing S-54-HL - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
Microbore Tubing S-54-HL
TYGON®
Microbore Tubing S-54-HL TYGON®
Clear Select Tygon® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size tubing with several different needle gauges, yet sufficiently rigid to minimize the danger of wall collapse. Tygon® Microbore Tubing is non-toxic, non-pyrogenic and biocompatible. Durometer hardness: Shore A, 83. Tygon® Microbore Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods. Stiff enough for easy handling, soft enough to resist puncturing Micro-diameter sizes fit needle gauges 30 to 17 Ideal for precision injection and dispensing applications Meets USP Class VI criteria Available Sizes I.D. O.D. Wall Package Length .010" .030" .010" 500' .020" .060" .020" 500' .030" .090" .030" 500' .040" .070" .015" 500' .050" .090" .020" 500'

Clear

Select Tygon® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size tubing with several different needle gauges, yet sufficiently rigid to minimize the danger of wall collapse. Tygon® Microbore Tubing is non-toxic, non-pyrogenic and biocompatible. Durometer hardness: Shore A, 83. Tygon® Microbore Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods.

  • Stiff enough for easy handling, soft enough to resist puncturing
  • Micro-diameter sizes fit needle gauges 30 to 17
  • Ideal for precision injection and dispensing applications
  • Meets USP Class VI criteria

Available Sizes I.D.
O.D.
Wall
Package Length
.010"
.030"
.010"
500'
.020"
.060"
.020"
500'
.030"
.090"
.030"
500'
.040"
.070"
.015"
500'
.050"
.090"
.020"
500'

Supplier's Site
High Purity Pressure Tubing 2275 I.B. - TYGON® - Total Plastics, Inc.
Kalamazoo, MI, USA
High Purity Pressure Tubing 2275 I.B.
TYGON®
High Purity Pressure Tubing 2275 I.B. TYGON®
Clear Tygon® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon® 2275 I.B. is hydrophobic and resists the sorption (absorption/adsorpti on) of aqueous fluids. This reduction in sorption minimizes the risk of fluid alteration in single-use or repeat-use applications. Tygon® 2275 I.B. is virtually unaffected by chemical sanitizers and cleaners. As a result, it can be cleaned repeatedly without decreasing its service life. The non-wettable surface of the product facilitates complete drainage of fluid during the cleaning process. In addition, Tygon® 2275 I.B. can be sterilized easily using conventional gamma radiation, gas (ethylene oxide) and autoclave methods. Low sorption to aqueous fluids Plasticizer-free Tough braid reinforcement for elevated working pressures Meets USP Class VI and FDA criteria

Clear

Tygon® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the tubing walls may create inconsistencies in final product results. Tygon® 2275 I.B. is hydrophobic and resists the sorption (absorption/adsorption) of aqueous fluids. This reduction in sorption minimizes the risk of fluid alteration in single-use or repeat-use applications. Tygon® 2275 I.B. is virtually unaffected by chemical sanitizers and cleaners. As a result, it can be cleaned repeatedly without decreasing its service life. The non-wettable surface of the product facilitates complete drainage of fluid during the cleaning process. In addition, Tygon® 2275 I.B. can be sterilized easily using conventional gamma radiation, gas (ethylene oxide) and autoclave methods.

  • Low sorption to aqueous fluids
  • Plasticizer-free
  • Tough braid reinforcement for elevated working pressures
  • Meets USP Class VI and FDA criteria
Supplier's Site

Technical Specifications

  Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc.
Product Category Tubing Tubing Tubing Tubing Tubing Tubing Tubing Tubing
Product Number TYGON® TYGON® TYGON® TYGON® TYGON® TYGON® TYGON® TYGON®
Product Name Plasticizer Free Tubing 2001 Fuel and Lubricant Tubing F-4040-A High Purity Tubing 2275 UV Resistant Tubing R-3400 Ultra Chemical Resistant Tubing 2375 Inert Tubing SE-200 Microbore Tubing S-54-HL High Purity Pressure Tubing 2275 I.B.
Type Plastic Plastic Plastic Plastic Plastic Plastic Plastic Plastic
Material Tygon® Tygon® Tygon® Tygon® Tygon® Tygon® Tygon® Tygon®
Shape Round Round Round Round Round Round Round Round
Color / Clarity Clear Translucent Clear Solid Clear Clear Clear Clear
Application General Purpose; General Chemical; Food & Beverage; Peristaltic; Water General Purpose; Oil/Fuel General Purpose; Food & Beverage; High Purity; Medical / Pharmaceutical General Purpose; General Chemical General Purpose; General Chemical General Purpose; Food & Beverage Medical / Pharmaceutical General Purpose; High Purity; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 4084018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details
Clearflo® 70 PVC Tubing - 1130407 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details