Clear
Tygon® Ultra-Soft Tubing resists a broad range of aqueous chemicals and provides an excellent alternative to silicone tubing in applications where corrosive chemicals are used. Its minimal resistance to compression permits use in low-torque pump applications, including battery-driven types. Tygon® Ultra-Soft Tubing stays flexible at temperatures as low as -100 °F (-73 °C ). Its smooth bore facilitates easy cleaning and helps prevent possible buildup. Tygon® Ultra-Soft Tubing is not autoclavable. Durometer hardness: Shore A, 40.
Ultra-soft and flexible
Performs well at low temperatures (to -100 °F)
Excellent for use in low-torque pump applications
Meets FDA and NSF 51 criteria
Clear
Tygon® Ultra-Soft Tubing resists a broad range of aqueous chemicals and provides an excellent alternative to silicone tubing in applications where corrosive chemicals are used. Its minimal resistance to compression permits use in low-torque pump applications, including battery-driven types. Tygon® Ultra-Soft Tubing stays flexible at temperatures as low as -100 °F (-73 °C ). Its smooth bore facilitates easy cleaning and helps prevent possible buildup. Tygon® Ultra-Soft Tubing is not autoclavable. Durometer hardness: Shore A, 40.
- Ultra-soft and flexible
- Performs well at low temperatures (to -100 °F)
- Excellent for use in low-torque pump applications
- Meets FDA and NSF 51 criteria