Translucent
Often specified in high-purity applications, Tygon® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and sterilized repeatedly in CIP and SIP systems helps to maintain fluid integrity throughout sensitive fluid transfer or processing. When used in combination with sanitary fittings, complete assemblies can be constructed that provide the sanitary conditions critical to pharmaceutical, biotechnology, cosmetic, food, dairy and beverage applications. Braid-reinforced for increased pressure resistance, it also provides flexibility, durability, and chemical and temperature resistance to make it the ideal pressure tubing for a wide variety of industries.
Available Sizes I.D.
O.D.
Package Length
3/16”
.443”
50’
1/4”
.515”
50’
3/8”
.687”
50’
1/2”
.847”
50’
5/8”
.980”
50’
3/4”
1.150”
50’
1”
1.390”
50’
1-1/4”
1.636”
25’
1-1/2”
1.900”
25’
2”
2.432”
25’
Total Plastics, Inc. | |
---|---|
Product Category | Tubing |
Product Name | TYGON® Sanitary Silicone Pressure Tubing 3370 I.B. |
Type | Rubber / Silicone |
Material | Tygon® |
Shape | Round |
Features | Reinforced; Sterilizeable |
Color / Clarity | Translucent |