Total Plastics, Inc. BPT Tubing PHARMED®

Description
Cream PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed® BPT Tubing is safe for use in sensitive cell culture applications. PharMed® BPT Tubing has very good general chemical resistance and excellent acid, alkali and oxidation resistance. Opaque to visible and UV light, it helps protect sensitive fluids. Continuous service temperature range is -60 °F (-51 °C) to 275 °F (135 °C). Outlasts silicone tubing in peristaltic pumps by up to 30 times Can be autoclaved repeatedly Heat weldable for sterile access in closed systems Documented biocompatibility to the ISO 10993 Standard Meets USP Class VI and FDA criteria Available Sizes I.D. O.D. Wall Package Length .020” .145” .062” 25’ 1/32” 5/32” 1/16” 25’ 1/16” 1/8” 1/32” 25’ 1/16” 3/16” 1/16” 25’ 3/32” 7/32” 1/16” 25’ 1/8” 3/16” 1/32” 25’ 1/8” 1/4” 1/16” 25’ 3/16” 5/16” 1/16” 25’ 1/4” 3/8” 1/16” 25’ 1/4” 1/2” 1/8” 25’ 5/16” 7/16” 1/16” 25’ 3/8” 1/2” 1/16” 25’ 3/8” 5/8” 1/8” 25’ 1/2” 3/4” 1/8” 25’ 5/8” 7/8” 1/8” 25’ 3/4” 1” 1/8” 25’
Description
Cream PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed® BPT Tubing is safe for use in sensitive cell culture applications. PharMed® BPT Tubing has very good general chemical resistance and excellent acid, alkali and oxidation resistance. Opaque to visible and UV light, it helps protect sensitive fluids. Continuous service temperature range is -60 °F (-51 °C) to 275 °F (135 °C). Outlasts silicone tubing in peristaltic pumps by up to 30 times Can be autoclaved repeatedly Heat weldable for sterile access in closed systems Documented biocompatibility to the ISO 10993 Standard Meets USP Class VI and FDA criteria Available Sizes I.D. O.D. Wall Package Length .020” .145” .062” 25’ 1/32” 5/32” 1/16” 25’ 1/16” 1/8” 1/32” 25’ 1/16” 3/16” 1/16” 25’ 3/32” 7/32” 1/16” 25’ 1/8” 3/16” 1/32” 25’ 1/8” 1/4” 1/16” 25’ 3/16” 5/16” 1/16” 25’ 1/4” 3/8” 1/16” 25’ 1/4” 1/2” 1/8” 25’ 5/16” 7/16” 1/16” 25’ 3/8” 1/2” 1/16” 25’ 3/8” 5/8” 1/8” 25’ 1/2” 3/4” 1/8” 25’ 5/8” 7/8” 1/8” 25’ 3/4” 1” 1/8” 25’

Suppliers

Company
Product
Description
Supplier Links
BPT Tubing - PHARMED® - Total Plastics, Inc.
Kalamazoo, MI, USA
BPT Tubing
PHARMED®
BPT Tubing PHARMED®
Cream PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed® BPT Tubing is safe for use in sensitive cell culture applications. PharMed® BPT Tubing has very good general chemical resistance and excellent acid, alkali and oxidation resistance. Opaque to visible and UV light, it helps protect sensitive fluids. Continuous service temperature range is -60 °F (-51 °C) to 275 °F (135 °C). Outlasts silicone tubing in peristaltic pumps by up to 30 times Can be autoclaved repeatedly Heat weldable for sterile access in closed systems Documented biocompatibility to the ISO 10993 Standard Meets USP Class VI and FDA criteria Available Sizes I.D. O.D. Wall Package Length .020” .145” .062” 25’ 1/32” 5/32” 1/16” 25’ 1/16” 1/8” 1/32” 25’ 1/16” 3/16” 1/16” 25’ 3/32” 7/32” 1/16” 25’ 1/8” 3/16” 1/32” 25’ 1/8” 1/4” 1/16” 25’ 3/16” 5/16” 1/16” 25’ 1/4” 3/8” 1/16” 25’ 1/4” 1/2” 1/8” 25’ 5/16” 7/16” 1/16” 25’ 3/8” 1/2” 1/16” 25’ 3/8” 5/8” 1/8” 25’ 1/2” 3/4” 1/8” 25’ 5/8” 7/8” 1/8” 25’ 3/4” 1” 1/8” 25’

Cream

PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent tests show that PharMed® BPT Tubing is safe for use in sensitive cell culture applications. PharMed® BPT Tubing has very good general chemical resistance and excellent acid, alkali and oxidation resistance. Opaque to visible and UV light, it helps protect sensitive fluids. Continuous service temperature range is -60 °F (-51 °C) to 275 °F (135 °C).

  • Outlasts silicone tubing in peristaltic pumps by up to 30 times
  • Can be autoclaved repeatedly
  • Heat weldable for sterile access in closed systems
  • Documented biocompatibility to the ISO 10993 Standard
  • Meets USP Class VI and FDA criteria

Available Sizes I.D.
O.D.
Wall
Package Length
.020”
.145”
.062”
25’
1/32”
5/32”
1/16”
25’
1/16”
1/8”
1/32”
25’
1/16”
3/16”
1/16”
25’
3/32”
7/32”
1/16”
25’
1/8”
3/16”
1/32”
25’
1/8”
1/4”
1/16”
25’
3/16”
5/16”
1/16”
25’
1/4”
3/8”
1/16”
25’
1/4”
1/2”
1/8”
25’
5/16”
7/16”
1/16”
25’
3/8”
1/2”
1/16”
25’
3/8”
5/8”
1/8”
25’
1/2”
3/4”
1/8”
25’
5/8”
7/8”
1/8”
25’
3/4”
1”
1/8”
25’

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Tubing
Product Number PHARMED®
Product Name BPT Tubing
Type Plastic
Material Pharmed® BPT
Shape Round
Color / Clarity Solid
Application General Purpose; Food & Beverage; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Plastic Tubes - 2737134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details