Total Plastics, Inc. Marine Fuel Line Tubing Tygon®

Description
Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process. Tygon® LP1000 is opaque gray in color and is ozone and UV light resistant. Conforms to proposed EPA 40 CFR 1060 regulations Conforms to EPA 40 CFR 1051 recreational engines and vehicles Conforms to CA SORE Chapter 15, Article 1 UL 94 HB (liner and cover) Thermoplastic liner creates better fitting retention Excellent bend radius resulting in kink resistance Resistant to premature aging Ozone and UV light resistant Custom colored jacket capabilities Does not use carbon black as UV protective barrier Available in sizes 3/32” I.D and above Thermoplastic liner creates better fitting retention Thermoplastic liner creates easier/faster assembly process
Description
Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process. Tygon® LP1000 is opaque gray in color and is ozone and UV light resistant. Conforms to proposed EPA 40 CFR 1060 regulations Conforms to EPA 40 CFR 1051 recreational engines and vehicles Conforms to CA SORE Chapter 15, Article 1 UL 94 HB (liner and cover) Thermoplastic liner creates better fitting retention Excellent bend radius resulting in kink resistance Resistant to premature aging Ozone and UV light resistant Custom colored jacket capabilities Does not use carbon black as UV protective barrier Available in sizes 3/32” I.D and above Thermoplastic liner creates better fitting retention Thermoplastic liner creates easier/faster assembly process

Suppliers

Company
Product
Description
Supplier Links
Marine Fuel Line Tubing - Tygon® - Total Plastics, Inc.
Kalamazoo, MI, USA
Marine Fuel Line Tubing
Tygon®
Marine Fuel Line Tubing Tygon®
Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process. Tygon® LP1000 is opaque gray in color and is ozone and UV light resistant. Conforms to proposed EPA 40 CFR 1060 regulations Conforms to EPA 40 CFR 1051 recreational engines and vehicles Conforms to CA SORE Chapter 15, Article 1 UL 94 HB (liner and cover) Thermoplastic liner creates better fitting retention Excellent bend radius resulting in kink resistance Resistant to premature aging Ozone and UV light resistant Custom colored jacket capabilities Does not use carbon black as UV protective barrier Available in sizes 3/32” I.D and above Thermoplastic liner creates better fitting retention Thermoplastic liner creates easier/faster assembly process

Opaque gray

Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process. Tygon® LP1000 is opaque gray in color and is ozone and UV light resistant.

  • Conforms to proposed EPA 40 CFR 1060 regulations
  • Conforms to EPA 40 CFR 1051 recreational engines and vehicles
  • Conforms to CA SORE Chapter 15, Article 1
  • UL 94 HB (liner and cover)
  • Thermoplastic liner creates better fitting retention
  • Excellent bend radius resulting in kink resistance
  • Resistant to premature aging
  • Ozone and UV light resistant
  • Custom colored jacket capabilities
  • Does not use carbon black as UV protective barrier
  • Available in sizes 3/32” I.D and above
  • Thermoplastic liner creates better fitting retention
  • Thermoplastic liner creates easier/faster assembly process
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Tubing
Product Number Tygon®
Product Name Marine Fuel Line Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Superthane® Polyurethane Tubing - 2101995 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details