Total Plastics, Inc. Severe Environment Tubing F-5500-A FLURAN®

Description
Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe Environment Tubing can be used in continuous service with temperatures as high as 400 °F (204 °C) and has excellent resistance to corrosive chemicals, oils, fuels, solvents and most mineral acids. This opaque, black tubing helps protect light-sensitive materials being transferred and will not prematurely crack and age when exposed to ozone, sun and weather. It is highly flexible and resilient, making it the ideal choice in peristaltic pumping of extremely corrosive materials. A food grade formulation is available on request. Provides continuous service at temperatures up to 400 °F (204 °C) Excellent resistance to corrosive chemicals, oils, fuels and solvents Resists ozone, sunlight and weathering Opaque black color helps protect light sensitive fluids
Description
Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe Environment Tubing can be used in continuous service with temperatures as high as 400 °F (204 °C) and has excellent resistance to corrosive chemicals, oils, fuels, solvents and most mineral acids. This opaque, black tubing helps protect light-sensitive materials being transferred and will not prematurely crack and age when exposed to ozone, sun and weather. It is highly flexible and resilient, making it the ideal choice in peristaltic pumping of extremely corrosive materials. A food grade formulation is available on request. Provides continuous service at temperatures up to 400 °F (204 °C) Excellent resistance to corrosive chemicals, oils, fuels and solvents Resists ozone, sunlight and weathering Opaque black color helps protect light sensitive fluids

Suppliers

Company
Product
Description
Supplier Links
Severe Environment Tubing F-5500-A - FLURAN® - Total Plastics, Inc.
Kalamazoo, MI, USA
Severe Environment Tubing F-5500-A
FLURAN®
Severe Environment Tubing F-5500-A FLURAN®
Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe Environment Tubing can be used in continuous service with temperatures as high as 400 °F (204 °C) and has excellent resistance to corrosive chemicals, oils, fuels, solvents and most mineral acids. This opaque, black tubing helps protect light-sensitive materials being transferred and will not prematurely crack and age when exposed to ozone, sun and weather. It is highly flexible and resilient, making it the ideal choice in peristaltic pumping of extremely corrosive materials. A food grade formulation is available on request. Provides continuous service at temperatures up to 400 °F (204 °C) Excellent resistance to corrosive chemicals, oils, fuels and solvents Resists ozone, sunlight and weathering Opaque black color helps protect light sensitive fluids

Black

Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran® Severe Environment Tubing can be used in continuous service with temperatures as high as 400 °F (204 °C) and has excellent resistance to corrosive chemicals, oils, fuels, solvents and most mineral acids. This opaque, black tubing helps protect light-sensitive materials being transferred and will not prematurely crack and age when exposed to ozone, sun and weather. It is highly flexible and resilient, making it the ideal choice in peristaltic pumping of extremely corrosive materials. A food grade formulation is available on request.

  • Provides continuous service at temperatures up to 400 °F (204 °C)
  • Excellent resistance to corrosive chemicals, oils, fuels and solvents
  • Resists ozone, sunlight and weathering
  • Opaque black color helps protect light sensitive fluids
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Tubing
Product Number FLURAN®
Product Name Severe Environment Tubing F-5500-A
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2340625 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details