Clear
More flexible than many other reinforced urethane tubings, Tygothane® Pressure Tubing can be used in the most physically demanding applications, such as those requiring a tight bend radius. Specially formulated from tough, ether-based polyurethane resin, Tygothane® tubing is resistant to a range of chemicals, including oils, greases, solvents and chemicals. Because of its excellent wear properties, Tygothane® frequently outperforms traditional rubber, plastic and metal materials when exposed to abrasive conditions. Tygothane® is also plasticizer-free, and remains flexible even when cycled through temperature extremes.
*NSF has length restriction, determined by tubing size, for NSF 61 applications.
Available Sizes I.D.
O.D.
Wall
Package Length
1/8”
3/8”
1/8”
100’
1/4”
1/2”
1/8”
100’
3/8”
5/8”
1/8”
100’
1/2”
3/4”
1/8”
100’
5/8”
7/8”
1/8”
100’
3/4”
1-1/16”
3/16”
100’
1”
1-3/8”
3/16”
100’
1-1/4”
1-3/4”
1/4”
50’
1-1/2”
2”
1/4”
50’
2”
2-1/2”
1/4”
50’
Transparent
Our rigidly controlled manufacturing process makes Tygothane® Precision Polyurethane Tubing the flexible polyurethane tubing that has consistently tight tolerances from lot to lot. Precision tolerances and high elasticity provide the user with an easy, worry-free attachment to fittings. Made of a tough, ester-based polyurethane, Tygothane® Precision Polyurethane Tubing’s clarity, high tear strength and excellent abrasion resistance make it ideal for many applications, including fuel and lubricant lines, pneumatic lines, abrasive product transfer and cable jacketing. It also offers exceptional resistance to oils, greases, fuels and many chemicals. Able to withstand rugged daily use, Tygothane® Precision Polyurethane Tubing resists weathering and can be safely used in temperatures ranging from -100 °F (-73 °C) to 200 °F (93 °C). It meets FDA criteria for food and beverage use and is also available in ether-based, medical grade and reinforced formulations.
Available Sizes I.D.
O.D.
Wall
Package Length
1/16”
1/8”
1/32”
100’
1/8”
3/16”
1/32”
100’
1/8”
1/4”
1/16”
100’
3/16”
1/4”
1/32”
100’
3/16”
5/16”
1/16”
100’
3/16”
3/8”
3/32”
100’
1/4”
5/16”
1/32”
100’
1/4”
3/8”
1/16”
100’
1/4”
7/16”
3/32”
100’
1/4”
1/2”
1/8”
100’
5/16”
7/16”
1/16”
100’
3/8”
1/2”
1/16”
100’
3/8”
9/16”
3/32”
100’
3/8”
5/8”
1/8”
100’
7/16”
5/8”
3/32”
100’
7/16”
11/16”
1/8”
100’
1/2”
5/8”
1/16”
100’
1/2”
11/16”
3/32”
100’
1/2”
3/4”
1/8”
100’
5/8”
3/4”
1/16”
100’
5/8”
13/16”
3/32”
100’
5/8”
7/8”
1/8”
100’
3/4”
15/16”
3/32”
100’
3/4”
1”
1/8”
100’
1”
1-1/4”
1/8”
100’
| Total Plastics, Inc. | Total Plastics, Inc. | |
|---|---|---|
| Product Category | Tubing | Tubing |
| Product Number | TYGOTHANE® | TYGOTHANE® |
| Product Name | Precision Polyurethane Pressure Tubing C-544-A I.B. | Precision Polyurethane Tubing C-210-A |
| Type | Plastic | Plastic |
| Material | Polyurethane; Tygothane® | Polyurethane; Tygothane® |
| Shape | Round | Round |
| Features | Reinforced | |
| Color / Clarity | Clear | Clear |