Total Plastics, Inc. Pressure Tubing A-60-F.I.B. NORPRENE®

Description
Cream Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene® Pressure Tubing exhibits excellent resistance to ozone and UV light, with little or no signs of deterioration in laboratory testing to the equivalent of 10 years of outdoor exposure. Norprene® Pressure Tubing provides long service life when exposed to heat, abrasion and pressure. It is temperature resistant up to 275 °F and retains flexibility to -75 °F. Provides long service life Performs well at a range of temperatures Ozone and UV light resistant Repeatedly autoclavable Meets FDA and 3-A criteria Available Sizes I.D. O.D. Wall Package Length 1/4” 1/2” 1/8” 50’ 3/8” 5/8” 1/8” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1-1/16” 5/32” 50’ 1” 1-3/8” 3/16” 50’
Description
Cream Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene® Pressure Tubing exhibits excellent resistance to ozone and UV light, with little or no signs of deterioration in laboratory testing to the equivalent of 10 years of outdoor exposure. Norprene® Pressure Tubing provides long service life when exposed to heat, abrasion and pressure. It is temperature resistant up to 275 °F and retains flexibility to -75 °F. Provides long service life Performs well at a range of temperatures Ozone and UV light resistant Repeatedly autoclavable Meets FDA and 3-A criteria Available Sizes I.D. O.D. Wall Package Length 1/4” 1/2” 1/8” 50’ 3/8” 5/8” 1/8” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1-1/16” 5/32” 50’ 1” 1-3/8” 3/16” 50’

Suppliers

Company
Product
Description
Supplier Links
Pressure Tubing A-60-F.I.B. - NORPRENE® - Total Plastics, Inc.
Kalamazoo, MI, USA
Pressure Tubing A-60-F.I.B.
NORPRENE®
Pressure Tubing A-60-F.I.B. NORPRENE®
Cream Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene® Pressure Tubing exhibits excellent resistance to ozone and UV light, with little or no signs of deterioration in laboratory testing to the equivalent of 10 years of outdoor exposure. Norprene® Pressure Tubing provides long service life when exposed to heat, abrasion and pressure. It is temperature resistant up to 275 °F and retains flexibility to -75 °F. Provides long service life Performs well at a range of temperatures Ozone and UV light resistant Repeatedly autoclavable Meets FDA and 3-A criteria Available Sizes I.D. O.D. Wall Package Length 1/4” 1/2” 1/8” 50’ 3/8” 5/8” 1/8” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1-1/16” 5/32” 50’ 1” 1-3/8” 3/16” 50’

Cream

Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide, sodium hypochlorite and ozone. Norprene® Pressure Tubing exhibits excellent resistance to ozone and UV light, with little or no signs of deterioration in laboratory testing to the equivalent of 10 years of outdoor exposure. Norprene® Pressure Tubing provides long service life when exposed to heat, abrasion and pressure. It is temperature resistant up to 275 °F and retains flexibility to -75 °F.

  • Provides long service life
  • Performs well at a range of temperatures
  • Ozone and UV light resistant
  • Repeatedly autoclavable
  • Meets FDA and 3-A criteria

Available Sizes I.D.
O.D.
Wall
Package Length
1/4”
1/2”
1/8”
50’
3/8”
5/8”
1/8”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1-1/16”
5/32”
50’
1”
1-3/8”
3/16”
50’

Supplier's Site
Food Process Tubing A-60-F - NORPRENE® - Total Plastics, Inc.
Kalamazoo, MI, USA
Food Process Tubing A-60-F
NORPRENE®
Food Process Tubing A-60-F NORPRENE®
Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene® Food Process Tubing will not crack or deteriorate as commonly found when using traditional rubber tubings. Extremely flexible, Norprene® Food Process Tubing resists kinks and retains its shape while installing quickly and easily. Its excellent flexural fatigue resistance makes it the absolute best choice for use in peristaltic pumps often found in dispensing equipment. Repeatedly autoclavable, Norprene® Food Process Tubing can be steam cleaned in place, eliminating the need for frequent tubing replacement. When harsh sanitizing solutions are used, it exhibits exceptional chemical resistance and is entirely unaffected by a wide variety of cleaning solutions. Also available with reinforcement to withstand elevated working pressure. Temperature resistant from -75 °F to 275 °F Compatible with virtually all common sanitizers and cleaners Can be autoclaved repeatedly Meets FDA , 3-A and NSF 51 criteria Available Sizes I.D. O.D. Wall Package Length 1/16” 3/16” 1/16” 50’ 1/8” 1/4” 1/16” 50’ 3/16” 5/16” 1/16” 50’ 1/4” 3/8” 1/16” 50’ 1/4” 1/2” 1/8” 50’ 5/16” 7/16” 1/16” 50’ 3/8” 1/2” 1/16” 50’ 3/8” 5/8” 1/8” 50’ 1/2” 3/4” 1/8” 50’ 5/8” 7/8” 1/8” 50’ 3/4” 1” 1/8” 50’

Cream

Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene® Food Process Tubing will not crack or deteriorate as commonly found when using traditional rubber tubings. Extremely flexible, Norprene® Food Process Tubing resists kinks and retains its shape while installing quickly and easily. Its excellent flexural fatigue resistance makes it the absolute best choice for use in peristaltic pumps often found in dispensing equipment. Repeatedly autoclavable, Norprene® Food Process Tubing can be steam cleaned in place, eliminating the need for frequent tubing replacement. When harsh sanitizing solutions are used, it exhibits exceptional chemical resistance and is entirely unaffected by a wide variety of cleaning solutions. Also available with reinforcement to withstand elevated working pressure.

  • Temperature resistant from -75 °F to 275 °F
  • Compatible with virtually all common sanitizers and cleaners
  • Can be autoclaved repeatedly
  • Meets FDA , 3-A and NSF 51 criteria

Available Sizes I.D.
O.D.
Wall
Package Length
1/16”
3/16”
1/16”
50’
1/8”
1/4”
1/16”
50’
3/16”
5/16”
1/16”
50’
1/4”
3/8”
1/16”
50’
1/4”
1/2”
1/8”
50’
5/16”
7/16”
1/16”
50’
3/8”
1/2”
1/16”
50’
3/8”
5/8”
1/8”
50’
1/2”
3/4”
1/8”
50’
5/8”
7/8”
1/8”
50’
3/4”
1”
1/8”
50’

Supplier's Site
Industrial Grade Tubing A-60-G - NORPRENE® - Total Plastics, Inc.
Kalamazoo, MI, USA
Industrial Grade Tubing A-60-G
NORPRENE®
Industrial Grade Tubing A-60-G NORPRENE®
Black Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of applications such as gasketing, abrasion-resistant sleeving and cable insulation. Performance formulated for on-the-job reliability, Norprene® handles temperatures from -75 °F (-60 °C) to 275 °F (135 °C), allowing the use of one material with a broad range of temperatures. It is heat sealable and can be joined without fittings. It also has excellent resistance to inorganic (acids and bases) fluids. With its outstanding flexural fatigue resistance and high temperature capability, Norprene® Industrial Grade Tubing outlasts and outperforms virtually all other general service tubings in peristaltic and vacuum pump applications. Superior weathering Wide temperature range Abrasion resistant Low gas permeability versus rubber tubing Outstanding flexural fatigue resistance

Black

Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of exposure to heat and ozone (500 pphm). This provides long service in a wide range of applications such as gasketing, abrasion-resistant sleeving and cable insulation. Performance formulated for on-the-job reliability, Norprene® handles temperatures from -75 °F (-60 °C) to 275 °F (135 °C), allowing the use of one material with a broad range of temperatures. It is heat sealable and can be joined without fittings. It also has excellent resistance to inorganic (acids and bases) fluids. With its outstanding flexural fatigue resistance and high temperature capability, Norprene® Industrial Grade Tubing outlasts and outperforms virtually all other general service tubings in peristaltic and vacuum pump applications.

  • Superior weathering
  • Wide temperature range
  • Abrasion resistant
  • Low gas permeability versus rubber tubing
  • Outstanding flexural fatigue resistance
Supplier's Site

Technical Specifications

  Total Plastics, Inc. Total Plastics, Inc. Total Plastics, Inc.
Product Category Tubing Tubing Tubing
Product Number NORPRENE® NORPRENE® NORPRENE®
Product Name Pressure Tubing A-60-F.I.B. Food Process Tubing A-60-F Industrial Grade Tubing A-60-G
Type Plastic Plastic Plastic
Material Norprene® Norprene® Norprene®
Shape Round Round Round
Features Sterilizeable
Color / Clarity Solid Solid Solid
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details