Xiamen Landee Industries Co., Ltd. API 5L Pipe LD-001-PP

Description
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP Key Specifications/Speci al Features: Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon steel and stainless steel Length: SRL, DRL, specified length as required Size: 1/2 to 48 inches
Description
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP Key Specifications/Speci al Features: Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon steel and stainless steel Length: SRL, DRL, specified length as required Size: 1/2 to 48 inches

Suppliers

Company
Product
Description
Supplier Links
API 5L Pipe - LD-001-PP - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
API 5L Pipe
LD-001-PP
API 5L Pipe LD-001-PP
Pipe, Made of Carbon and Stainless Steel. Model Number:LD 001-PP Key Specifications/Speci al Features: Key Specifications/Speci al Features: Type: seamless and seam-welded pipe Material: carbon steel and stainless steel Length: SRL, DRL, specified length as required Size: 1/2 to 48 inches

Pipe, Made of Carbon and Stainless Steel.
Model Number:LD 001-PP
Key Specifications/Special Features:

Key Specifications/Special Features:

  • Type: seamless and seam-welded pipe
  • Material: carbon steel and stainless steel
  • Length: SRL, DRL, specified length as required
  • Size: 1/2 to 48 inches
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Pipe
Product Number LD-001-PP
Product Name API 5L Pipe
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903100 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 10"; 10 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 3
Specs
Features Flanged
Material Steel
Diameter 3"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 300206018 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details