Xiamen Landee Industries Co., Ltd. Galvanized Pipe LD-001-PP5

Description
Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5 Key Specifications/Speci al Features: Galvanized pipe Length: SRL, DRL, specified length as required Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M Outside diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Weight: 0.87 to 98.15kg/m Zinc coating: 90 to 120g/m2
Description
Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5 Key Specifications/Speci al Features: Galvanized pipe Length: SRL, DRL, specified length as required Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M Outside diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Weight: 0.87 to 98.15kg/m Zinc coating: 90 to 120g/m2

Suppliers

Company
Product
Description
Supplier Links
Galvanized Pipe - LD-001-PP5 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Galvanized Pipe
LD-001-PP5
Galvanized Pipe LD-001-PP5
Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer. Model Number:LD 001-PP5 Key Specifications/Speci al Features: Galvanized pipe Length: SRL, DRL, specified length as required Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M Outside diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Weight: 0.87 to 98.15kg/m Zinc coating: 90 to 120g/m2

Galvanized Pipe, ASTM A106, SRL, DRL and Specified Length Available as Required by Customer.
Model Number:LD 001-PP5
Key Specifications/Special Features:

  • Galvanized pipe
  • Length: SRL, DRL, specified length as required
  • Standard: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM A213/A213M
  • Outside diameter: 21.3 to 219mm
  • Thickness: 1.8 to 20mm
  • Weight: 0.87 to 98.15kg/m
  • Zinc coating: 90 to 120g/m2
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Pipe
Product Number LD-001-PP5
Product Name Galvanized Pipe
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 4"; 4 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Ductile Iron Pipe - Tyton®Joint Pipe - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 3"- 36"
Length 18 ft (54.86 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details