Xiamen Landee Industries Co., Ltd. Steel Pipe LD-001-PP13

Description
Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M API SPEC 5L approved
Description
Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M API SPEC 5L approved

Suppliers

Company
Product
Description
Supplier Links
Steel Pipe LD-001-PP13
Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M API SPEC 5L approved

Steel Pipe with 5 to 25mm Thickness.
Model Number:LD 001-PP13
Key Specifications/Special Features:

Key Specifications/Special Features:

  • Length: SRL and DRL
  • Outside diameter: 219 to 2620mm
  • Thickness: 5 to 25mm
  • Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM A519, ASTM and A213/A213M
  • API SPEC 5L approved
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Pipe
Product Number LD-001-PP13
Product Name Steel Pipe
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
Pipe Butt - 5901090 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 9 in
Length 16.4 ft (49.99 dm)
View Details