Xiamen Landee Industries Co., Ltd. API 5L LSAW Pipe LD-001-PP11

Description
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length: SRL and DRL Outside diameter: 219 to 610mm Thickness: 5 to 20mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT
Description
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length: SRL and DRL Outside diameter: 219 to 610mm Thickness: 5 to 20mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT

Suppliers

Company
Product
Description
Supplier Links
API 5L LSAW Pipe - LD-001-PP11 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
API 5L LSAW Pipe
LD-001-PP11
API 5L LSAW Pipe LD-001-PP11
API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length. Model Number:LD 001-PP11 Key Specifications/Speci al Features: External coating: 3 layers polypropylene and 3 layers polyethylene Length: SRL and DRL Outside diameter: 219 to 610mm Thickness: 5 to 20mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT

API 5L LSAW Pipe with 219 to 610mm Outer Diameter and SRL/DRL Length.
Model Number:LD 001-PP11
Key Specifications/Special Features:

  • External coating: 3 layers polypropylene and 3 layers polyethylene
  • Length: SRL and DRL
  • Outside diameter: 219 to 610mm
  • Thickness: 5 to 20mm
  • Standards: ASTM A53, ASTM A106, API 5L, APL 5CT
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Industrial Pipe
Product Number LD-001-PP11
Product Name API 5L LSAW Pipe
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Pipe Butt - 5901120 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 12"; 12 in
Length 16.4 ft (49.99 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Ductile Iron Pipe - TR Flex® Restrained Joint Pipe - McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
Maximum Pressure 350 psi (246 m H2O)
View Details