8M Power Grip® GT® 2 Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
8M HTD/ Power Grip® GT® Neoprene
8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | Megadyne Americas | |
---|---|---|
Product Category | Timing Belts (metric) | Timing Belts (metric) |
Product Number | 1264-8M | 1264-8M |
Product Name | 8M HTD/ Power Grip® GT® Neoprene Timing Belt | 8M HTD® Neoprene Timing Belt |
Metric Pitch | GT 2 8mm Pitch | HTD 8mm |
Belt Width | 15 to 100 mm (0.5906 to 3.94 inch) | |
Belt Length | 1264 mm (49.76 inch) | 1264 mm (49.76 inch) |